EN
  • EN
  • DE

SN75477

Part No SN75477
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL PERIPHERAL DRIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256208-SN75477
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75477 CAD Model

Description

Product Overview: SN75477 Dual Peripheral Driver

The SN75477 from Texas Instruments is a versatile dual peripheral driver designed for a wide array of applications. This integrated circuit is part of the 754xx series of peripheral drivers that are known for their reliability and performance. The SN75477 specifically combines two peripheral drivers in one package, each capable of driving high-current loads in a variety of digital electronics systems.

Key Features

  • Output Current: The SN75477 can deliver an output current of up to 200 mA for each driver, making it suitable for driving relays, high-speed printers, line drivers, and other high-current peripherals.
  • Dual Channels: It includes two independent peripheral drivers, which can be used separately or together to control different devices within a system.
  • Supply Voltage: The device operates over a wide supply voltage range, typically between 4.75V and 5.25V, allowing for flexibility in various power supply environments.
  • Input Compatibility: The inputs are compatible with standard TTL and DTL circuits, ensuring easy integration with existing digital systems.
  • Protection Features: The SN75477 is equipped with built-in clamp diodes for inductive transient suppression, offering protection against voltage spikes that can occur when driving inductive loads.

Applications

The SN75477 is designed for use in industrial controls, office automation, and consumer electronics where reliable high-current driving capability is essential. Its dual-channel configuration makes it an efficient choice for applications requiring multiple drivers while minimizing board space and component count.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The SN75477 is manufactured to high standards, ensuring consistent performance and durability. Technical support and comprehensive documentation are available directly from Texas Instruments to assist in the integration and use of this driver in your projects.

In summary, the SN75477 from Texas Instruments is a robust, dual peripheral driver that offers high-current driving capability, dual independent channels, and protection features, making it a smart choice for a variety of high-power driving applications.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7381 $51.6429
22+ $4.7082 $103.5804
33+ $4.5610 $150.5130
46+ $4.4139 $203.0394
59+ $4.2668 $251.7412
79+ $3.8254 $302.2066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess