EN
  • EN
  • DE

MAX9390EVKIT+

Part No MAX9390EVKIT+
Manufacturer Maxim Integrated
Catalog Evaluation and Demonstration Boards and Kits
Description MAX9390 Evaluation Kit / KIT EVAL FOR MAX9390
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Crosspoint Switch/Multiplexer
Utilized IC / Part MAX9390
Supplied Contents Board(s)
Win Source Part Number 787208-MAX9390EVKIT+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9390
Introduction Date February 01, 2008
ECCN EAR99
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9390EVKIT+ CAD Model

Description

Maxim Integrated MAX9390EVKIT+ Evaluation Kit

The Maxim Integrated MAX9390EVKIT+ is a comprehensive evaluation kit designed for testing the performance and capabilities of the MAX9390 high-speed, dual LVDS/LVPECL-to-LVDS repeater. This evaluation kit is an essential tool for engineers and designers who need to assess the MAX9390 for use in their applications, such as high-speed digital data transmission, clock distribution networks, and other systems requiring low-noise, low-jitter signal conditioning.

Key Features of the MAX9390EVKIT+

  • High-Speed Performance: The MAX9390 repeater supports data rates up to 3.2Gbps, ensuring that it can handle the high-speed requirements of modern digital systems.
  • Dual-Channel Operation: With two channels, the evaluation kit allows for simultaneous testing of dual data or clock signals, providing a versatile platform for various applications.
  • Flexible Input and Output: The kit supports both LVDS and LVPECL input signals and provides LVDS outputs, offering compatibility with a wide range of devices and systems.
  • Low Jitter and Skew: The MAX9390 is designed to minimize signal jitter and skew, which is critical for maintaining signal integrity in high-speed communication links.
  • Power Supply Options: The evaluation kit can be powered by a single +3.3V supply, simplifying the power setup for testing and evaluation.

Easy-to-Use Evaluation Platform

The MAX9390EVKIT+ is user-friendly, featuring an easy-to-use layout that facilitates quick setup and testing. It comes with SMA connectors for both inputs and outputs, allowing for secure connections to test equipment. The evaluation board is clearly labeled, helping users to identify components and signal paths easily.

Comprehensive Documentation

Maxim Integrated provides thorough documentation for the MAX9390EVKIT+, including a detailed user manual, schematic diagrams, and application notes. This documentation ensures that users have all the information necessary to utilize the evaluation kit effectively and integrate the MAX9390 into their designs with confidence.

Whether for R&D or quality assurance, the MAX9390EVKIT+ from Maxim Integrated is an indispensable tool for engineers looking to explore the full potential of the MAX9390 high-speed repeater in their digital communication and signal processing applications.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT232R
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT240X
Need more? Email Us
MaxLinear Inc
EVAL BOARD FOR SP3508
Need more? Email Us
IDT, Integrated Device Technology Inc
ZSC31015 MASS CALIBR. REF. BOARD / ZSC31015 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
FTDI, Future Technology Devices International Ltd
EVAL BOARD FOR FT601
Need more? Email Us
Wurth Electronics Inc
LEDS
Need more? Email Us
Raspberry Pi
Embedded MCU, DSP Evaluation Boards RoHS
Lowest to $81.1941
Infineon Technologies
EVAL BOARD FOR ITS4090
Need more? Email Us
NKK Switches
EVAL BOARD FOR IS15DSBFP4RGB
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess