EN
  • EN
  • DE

ATTINY261-20SU

Part No ATTINY261-20SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 20MHz
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SOIC
Win Source Part Number 1020543-ATTINY261-20SU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY261-20SU CAD Model

Description

The ATTINY261-20SU is a versatile and powerful microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and processing capabilities in a compact package. This 8-bit AVR microcontroller operates at a maximum frequency of 20MHz and comes in a surface-mount, 20-lead SOIC package, making it suitable for space-constrained applications.

The device boasts a robust set of features, including 2KB of in-system programmable Flash memory, 128B EEPROM, and 128B SRAM. These memory options provide ample space for application code and data storage, allowing for sophisticated programs and data logging operations. With its advanced RISC architecture, the ATTINY261-20SU achieves impressive performance with a throughput of 20 MIPS (Million Instructions Per Second) at 20MHz, ensuring swift execution of instructions and seamless operation.

Power efficiency is a key attribute of the ATTINY261-20SU, with a wide operating voltage range from 2.7V to 5.5V. This flexibility allows the microcontroller to be used in various applications, from battery-powered devices to industrial control systems. Additionally, the microcontroller features several power-saving modes, which are crucial for extending battery life in portable applications.

Connectivity and interfacing capabilities are provided by a range of peripherals integrated into the ATTINY261-20SU. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC), which enables the microcontroller to interface with analog sensors and convert their signals into digital values for processing. It also features a Universal Serial Interface (USI), which can be utilized for SPI, I2C, or other serial communication protocols, enhancing its ability to communicate with other devices and microcontrollers.

The ATTINY261-20SU is designed with robustness in mind, featuring an on-chip Brown-out Detection (BOD) and a Watchdog Timer, both essential for stable and reliable operation in unpredictable environments or in the event of unexpected voltage drops.

Overall, the Microchip Technology ATTINY261-20SU microcontroller is an excellent choice for designers seeking a small, power-efficient, yet capable microcontroller for their embedded systems. Its rich feature set and adaptability make it ideal for a wide range of applications, from consumer electronics to industrial automation.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess