EN
  • EN
  • DE

SN75454BP

Part No SN75454BP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description DUAL PERIPHERAL DRIVERS | IC PERIPHERAL DRVR DUAL HS 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Number of Drivers/Receivers 2/0
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number SN75454
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1256199-SN75454BP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75454BP CAD Model

Description

The SN75454BP is a high-quality peripheral driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust integrated circuit is part of the SN754xx series of dual peripheral drivers, which are widely recognized for their reliability and versatility in various applications.

Key Features

  • Output Current: The SN75454BP is capable of delivering an output current of up to 200 mA, making it suitable for driving a wide range of peripheral devices.
  • Supply Voltage: It operates within a supply voltage range of 4.5V to 36V, catering to a broad spectrum of power requirements.
  • Dual Channels: This component features two independent high-current driver channels, each capable of sinking high current loads, offering flexibility in controlling two separate devices.
  • Output Clamp Diodes: The inclusion of output clamp diodes provides protection against inductive transients, ensuring stable operation when driving inductive loads such as relays and solenoids.
  • Input Compatibility: The SN75454BP is designed to be compatible with standard TTL and DTL circuits, as well as MOS and PMOS types, providing ease of integration into existing designs.

Applications

The versatility of the SN75454BP makes it an ideal choice for a variety of applications, including:

  • Relay drivers
  • Stepper and DC motor drivers
  • LED displays and indicators
  • Line drivers
  • Logic buffers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN75454BP is no exception, and it undergoes rigorous testing to ensure it meets the company's stringent standards for reliability and performance. Whether you're designing consumer electronics, automotive systems, or industrial controls, the SN75454BP provides a dependable solution for driving peripheral devices.

Conclusion

In summary, the SN75454BP from Texas Instruments is a powerful and reliable dual peripheral driver, suitable for a wide array of applications requiring high-current driving capabilities. Its robust design, including protective diodes and compatibility with various logic families, makes it a valuable component for any electronics project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8631 $55.8930
70+ $1.5287 $107.0090
105+ $1.4809 $155.4945
140+ $1.4332 $200.6480
185+ $1.3854 $256.2990
245+ $1.2421 $304.3145
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess