EN
  • EN
  • DE

SN75160BNG4

Part No SN75160BNG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 8/8 20DIP / 8/8 Transceiver Half IEEE 488 20-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Transceiver
Protocol IEEE 488
Number of Drivers/Receivers 8/8
Duplex Half
Receiver Hysteresis 650 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN75160
Other Names SN75160BNE4,SN75160BNE4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261465-SN75160BNG4
Ultra Librarian 3D Model Ultra Librarian SN75160BNG4 CAD Model

Description

Product Overview: SN75160BNG4 from Texas Instruments

The SN75160BNG4 is a high-performance octal bus transceiver designed by Texas Instruments (TI), a leader in semiconductor solutions. This integrated circuit (IC) is part of TI's extensive interface portfolio and is specifically engineered to facilitate bidirectional communication between data buses. The SN75160BNG4 is ideal for applications that require the transfer of data between two separate buses with matching impedance characteristics.

The device features eight non-inverting bus transceivers with 3-state outputs, which allow for connection to a bus without affecting the bus state. This is particularly useful in applications where multiple peripherals are connected to the same bus and need to communicate without interference. The SN75160BNG4 operates with a single 5V power supply, making it compatible with many standard logic families.

Key Features:

  • Octal Bus Transceivers: The SN75160BNG4 has eight channels that can transfer data bidirectionally, making it suitable for complex data systems.
  • 3-State Outputs: Each channel has a 3-state output that can be actively driven high or low, or placed in a high-impedance state, allowing for easy connection and disconnection from a data bus.
  • Wide Operating Voltage Range: The device is designed to work with a supply voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • Low Power Consumption: The SN75160BNG4 is optimized for low power consumption, which is critical for energy-efficient designs.
  • High-Speed Operation: It supports fast data transfer rates, which is essential for high-performance computing and communication systems.
  • Durable Packaging: The device comes in a 20-pin PDIP (Plastic Dual-In-Line Package), which is known for its durability and ease of handling during the manufacturing process.

Applications for the SN75160BNG4 are diverse and include digital computers, data communication equipment, and data acquisition systems. Its reliable performance and compatibility with various logic levels make it a versatile choice for designers seeking to optimize their data bus systems.

Overall, the SN75160BNG4 from Texas Instruments represents a robust solution for facilitating efficient data transfer in a wide array of electronic applications. Its combination of speed, power efficiency, and design flexibility ensures that it remains a popular choice among engineers and developers.

You May Also Be Interested in

Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess