EN
  • EN
  • DE

PCK2020DL,512

Part No PCK2020DL,512
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GENERATOR 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Spread Spectrum Clock Generator
Input Crystal
Output Clock
Number of Circuits 1
Differential - Input and Output No/Yes
Maximum Input Frequency 133MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 111266-PCK2020DL,512
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCK2020DL,512 CAD Model

Description

The NXP PCK2020DL,512 is a versatile and high-performance clock buffer designed to meet the stringent requirements of modern electronic systems. As a product from NXP Semiconductors, a global leader in automotive and secure connectivity solutions, the PCK2020DL,512 stands out for its reliability and efficiency in clock signal distribution.

Key Features

  • Multiple Outputs: The device features multiple buffered outputs, ensuring that the clock signal can be distributed to various components within the system without degradation.
  • Low Skew: It boasts low output-to-output skew, which is crucial for maintaining the timing integrity of the system and ensuring synchronous operation across all connected devices.
  • High Frequency Support: Capable of supporting high-frequency clock signals, the PCK2020DL,512 is well-suited for high-speed applications that require rapid data processing and minimal latency.
  • Wide Voltage Range: The clock buffer operates over a wide voltage range, providing design flexibility and compatibility with various logic levels.
  • Industrial Temperature Range: Designed to operate reliably in harsh environments, the PCK2020DL,512 can withstand industrial temperature ranges, ensuring stable performance under extreme conditions.

Applications

The NXP PCK2020DL,512 clock buffer is ideal for a broad range of applications across multiple industries. Its ability to distribute a stable clock signal makes it an excellent choice for:

  • Networking equipment such as routers, switches, and servers
  • Telecommunication infrastructure
  • High-performance computing systems
  • Industrial control and automation systems
  • Automotive electronics and infotainment systems

Technical Specifications

The PCK2020DL,512 is packaged in a compact form factor and is designed for easy integration into a variety of circuit designs. Its technical specifications include:

  • Supply Voltage: Specified over a wide range
  • Operating Temperature: Industrial grade
  • Package: Standard packaging suitable for surface mount technology (SMT)
  • Compliance: Meets or exceeds industry standards for performance and reliability

Overall, the NXP PCK2020DL,512 clock buffer represents a high-quality solution for systems that require precise timing control and signal integrity. Its robust feature set and adherence to NXP's stringent quality standards make it a dependable choice for designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 8SOIC
Lowest to $4.5823
Skyworks Solutions Inc.
IC CLK BUFFER PLL 44QFN
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 72VFQFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess