EN
  • EN
  • DE

PTCCL17H711FBE

Part No PTCCL17H711FBE
Manufacturer Vishay
Catalog PTC Resettable Fuses
Description PTC RESET FUSE 145V 710MA RADIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 14 Weeks
Features Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc
Manufacturer Vishay
Series PTCCL
Package Bulk
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package Radial, Disc
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8533.40.8070
Other Part Number 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE
Quantity per package 100
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890411-PTCCL17H711FBE
Ultra Librarian 3D Model Ultra Librarian PTCCL17H711FBE CAD Model

Description

The supply and demand status for this product is limited.

  • Supply and Demand Status: Limited
  • Operating Temperature: 0°C ~ 70°C
  • Series: PTCCL
  • Features: Ceramic PTC Resettable Fuse 145V 710 mA Ih Through Hole Radial, Disc
  • Package: Bulk
  • Mounting: Through Hole
  • Categories: Circuit Protection
  • ECCN: EAR99
  • Quantity per Package: 100
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 14 Weeks
  • REACH Status: REACH Affected
  • HTSUS: 8533.40.8070
  • Other Part Numbers: 238166357112, BC1357, 2381 663 57112-ND, 2381 663 57112, 2322 663 57112, PTCCL17H711FBC, 232266357112, BC1357-ND, BC1357INACTIVE

You May Also Be Interested in

Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Bourns Inc.
PTC RESET FUSE 16V 13A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 2.5A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 72V 1.6A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 7.0A 24V 2920
Lowest to $2.0374
Bel Fuse Inc.
PTC RESET FUSE 15V 80MA 0603
Lowest to $0.1747
Littelfuse Inc.
PTC RESET FUSE 60V 170MA RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 7A RADIAL
Need more? Email Us
Littelfuse Inc.
PTC RESET FUSE 16V 4.5A RADIAL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7313 $60.0886
52+ $2.2412 $116.5424
80+ $2.1712 $173.6960
110+ $2.1011 $231.1210
143+ $2.0311 $290.4473
191+ $1.8210 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess