EN
  • EN
  • DE

SN75125

Part No SN75125
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description SEVEN-CHANNEL LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256126-SN75125
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75125 CAD Model

Description

The SN75125 from Texas Instruments is a high-performance dual line driver designed to satisfy the stringent requirements of the digital communications industry. This integrated circuit is engineered to deliver reliable performance in a variety of applications, including but not limited to, telecommunications, networking equipment, and data transmission systems.

Key Features:

  • Dual Channel Operation: The SN75125 contains two independent line drivers in one package, providing compact and efficient use of space on a printed circuit board.
  • High-Speed Data Transmission: Capable of handling high-speed data rates, this line driver is suitable for advanced digital communication systems.
  • Wide Supply Voltage Range: The device can operate over a wide range of supply voltages, making it versatile for various system designs and ensuring compatibility with a broad range of other components.
  • Low Power Consumption: Designed with power efficiency in mind, the SN75125 helps to minimize the power requirements of the system, thereby reducing the overall energy consumption.
  • Improved Signal Integrity: The line driver is designed to provide strong signal driving capabilities, which helps to maintain signal integrity over long cable runs and in electrically noisy environments.
  • Thermal Protection: The SN75125 is equipped with thermal shutdown features that protect the device from damage due to overheating, ensuring long-term reliability and performance.

Applications:

The versatile nature of the SN75125 makes it well-suited for a variety of applications where reliable data transmission is critical. It is commonly used in:

  • Telecommunication systems
  • High-speed data acquisition systems
  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Professional audio and video equipment

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN75125 is no exception. Each device is rigorously tested to ensure it meets the high standards expected by the industry, providing designers with confidence in the performance and reliability of their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Panasonic
Need more? Email Us
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Cypress Semiconductor Corp
Lowest to $386.1000
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess