EN
  • EN
  • DE
  • IT

TC1030EQR

Part No TC1030EQR
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Quad Gp R-r I/o 5.5V 16-PIN Qsop N T/r
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Common Mode Rejection Ratio 70 dB
Gain Bandwidth Product 90 kHz
Input Bias Current 100 pA
Input Offset Voltage (Vos) 500 µV
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Mount Surface Mount
Nominal Supply Current 80 µA
Number of Channels 4
Number of Circuits 4
Number of Elements 4
Number of Pins 16
Operating Supply Current 20 µA
Operating Supply Voltage 5 V
Output Current per Channel 4 mA
Packaging Tape and Reel
Power Supply Rejection Ratio (PSRR) 80 dB
Radiation Hardening No
RoHS Compliant
Slew Rate 0.035 V/µs
Voltage Gain 100 dB
Win Source Part Number 961220-TC1030EQR
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC1030EQR CAD Model

Description

Microchip Technology TC1030EQR Overview

The TC1030EQR from Microchip Technology is a highly integrated and efficient power management integrated circuit (PMIC) designed to meet the rigorous demands of modern electronic applications. This advanced chip is part of Microchip's extensive portfolio of power management solutions and is engineered to provide reliable performance with a compact footprint, making it an ideal choice for a wide range of applications.

Key Features

  • High Accuracy: The TC1030EQR delivers precise voltage regulation, ensuring stable operation for sensitive electronic components and systems.
  • Low Dropout Voltage: It features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage and reducing power loss.
  • Thermal Protection: Built-in thermal protection safeguards the device against overheating, contributing to the longevity and reliability of both the PMIC and the system it powers.
  • Power Saving Modes: With its various power-saving modes, this chip helps to extend battery life in portable devices by minimizing power consumption when full performance is not required.

Applications

The versatility of the TC1030EQR makes it suitable for a diverse array of applications, from consumer electronics to industrial systems. It is particularly well-suited for battery-operated devices, such as handheld instruments, portable media players, and smart sensors, where power efficiency is paramount.

Quality and Support

As with all Microchip products, the TC1030EQR is manufactured to the highest quality standards, ensuring reliable operation in even the most challenging environments. Customers can also benefit from Microchip's world-class customer support and technical assistance to streamline the design-in process and reduce time-to-market.

Ordering Information

The TC1030EQR is available in a RoHS-compliant package and can be ordered through Microchip Technology's distribution network. For detailed product specifications, application notes, and ordering information, please visit Microchip Technology's official website or contact their sales representatives.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess