EN
  • EN
  • DE

LT1221CN8#PBF

Part No LT1221CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 150MHZ 8DIP / Op Amp Single High Speed Amplifier ±18V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series C-Load
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 250 V/μs
GBP - Gain Bandwidth Product 150MHz
Current - Input Bias 100nA
Voltage - Input Offset 200μV
Operating Supply Current 8mA
Output Current per Channel 26mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780324-LT1221CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1221
Introduction Date January 17, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1221CN8#PBF CAD Model

Description

Product Overview: LT1221CN8#PBF

The LT1221CN8#PBF is a high-speed, precision operational amplifier from Linear Technology, designed to cater to a wide array of applications requiring fast and accurate signal processing. This operational amplifier combines a high slew rate and wide bandwidth with a low input offset voltage, making it an ideal choice for video and telecommunications systems, A/D converters, and high-speed signal conditioning circuits.

Key Features

  • High-Speed Performance: The LT1221 boasts a high slew rate of 600V/µs and a gain bandwidth product of 35MHz, ensuring rapid response times in high-frequency applications.
  • Precision: With a low input offset voltage of 1mV and a low input bias current, this operational amplifier delivers precise measurements, critical for sensitive electronics and instrumentation.
  • Versatility: The LT1221CN8#PBF operates from a supply voltage range of ±5V to ±15V, accommodating a variety of power requirements.
  • Stability: It is compensated internally, which ensures stability while driving capacitive loads.
  • Durable Package: Housed in an 8-pin PDIP package, the LT1221CN8#PBF is designed for robustness and long-term reliability.

Applications

The versatility and high performance of the LT1221CN8#PBF make it suitable for a diverse range of applications, including:

  • High-speed data acquisition systems
  • Video amplifiers and cable drivers
  • Telecommunications equipment
  • Professional audio equipment
  • Active filters and integrators
  • Fast comparators

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1221CN8#PBF is no exception. This product is manufactured to meet high standards, ensuring consistent performance and reliability for critical applications. Whether used in commercial, industrial, or military-grade equipment, this operational amplifier is built to deliver top-notch results under varying conditions.

With its combination of speed, precision, and versatility, the LT1221CN8#PBF from Linear Technology stands as a top-tier component for designers and engineers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC OPAMP
Lowest to $5.8209
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3245 $61.2980
8+ $12.5740 $100.5920
13+ $12.1810 $158.3530
17+ $11.7881 $200.3977
22+ $11.3952 $250.6944
30+ $10.2164 $306.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess