Product Overview: Texas Instruments SN75112 Dual Line Receiver
The Texas Instruments SN75112 is a high-performance dual line receiver designed to satisfy the stringent requirements of balanced and unbalanced digital data transmission. This integrated circuit is part of Texas Instruments' extensive line of products tailored for telecommunication and professional electronic applications.
Key Features:
- Compatibility: The SN75112 is compatible with standard TTL logic families, making it a versatile choice for interfacing with various digital systems.
- Dual Channels: It features two independent line receivers, each with its own input and output, allowing for simultaneous reception of two separate signals.
- High Input Impedance: The device boasts a high input impedance, which minimizes the loading effect on the transmission line and ensures reliable data reception.
- Wide Range of Supply Voltages: It can operate over a wide range of supply voltages, accommodating various system requirements and simplifying power supply design.
- Integrated Features: The SN75112 includes internal timing resistors and capacitors, reducing the need for external components and simplifying circuit design.
Applications:
The SN75112 is suitable for a variety of applications that require robust and reliable data transmission, including:
- Telecommunications systems
- Data acquisition systems
- Industrial control networks
- Professional communication equipment
Product Specifications:
Parameter
Value
Number of Receivers
2
Supply Voltage (Min)
4.75V
Supply Voltage (Max)
5.25V
Operating Temperature Range
-55°C to +125°C
Package Type
DIP, SOP
The SN75112 from Texas Instruments is a reliable solution for professionals seeking a high-quality dual line receiver that delivers performance and durability. With its robust feature set and versatile applications, it stands as a valuable component in sophisticated electronic systems.