Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1176559-G3VM-SW
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G3VM-SW CAD Model

Description

The G3VM-SW series comprises Solid State Relays (SSRs) manufactured by Omron. These relays are designed for switching applications requiring high reliability, long life, and fast switching speeds, with the added benefit of electrical isolation between the control and load circuits. They are widely used in industrial automation, measurement equipment, and telecommunications.

Applications:

  • Industrial Automation: Switching of sensors, actuators, and other control devices in automated systems.
  • Measurement Equipment: Isolation and switching in precision measurement instruments.
  • Telecommunications: Switching of signals in telecommunication equipment.
  • Security Systems: Control of alarm systems, access control systems, and surveillance equipment.
  • Medical Equipment: Isolation and switching in medical devices where safety and reliability are paramount.

Features:

  • Solid State Design: Provides long life, high reliability, and fast switching speeds.
  • Electrical Isolation: Isolates the control circuit from the load circuit, preventing ground loops and noise.
  • Low On-Resistance: Minimizes voltage drop and power dissipation across the relay.
  • High Load Voltage and Current: Handles a wide range of load voltage and current requirements.
  • Compact Package: Saves board space and simplifies installation.

Benefits:

  • Increased Reliability: Solid state design eliminates mechanical wear, resulting in longer life and higher reliability.
  • Improved System Performance: Fast switching speeds enable precise control and reduce switching noise.
  • Enhanced Safety: Electrical isolation protects control circuits from high voltage and noise.
  • Simplified Design: Requires few external components, reducing board space and cost.
  • Reduced Maintenance: Solid state design eliminates the need for periodic maintenance and replacement.

Additional Details:

The G3VM-SW series SSRs come in various package types, including surface mount and through-hole options. Key specifications include load voltage, load current, on-resistance, and isolation voltage. Refer to the Omron datasheet for detailed specifications, application circuits, and safety information.

You May Also Be Interested in

IXYS
SSR RELAY SPST-NO 1A 0-250V
Lowest to $8.6368
ECAD model for CPC1726Y
Toshiba Semiconductor and Storage
Cordless Telephones PBX Modems
Need more? Email Us
ECAD model for TLP222G-2
Toshiba Semiconductor and Storage
Measurement Instruments
Need more? Email Us
ECAD model for TLP3118
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 200MA 0-200V
Need more? Email Us
ECAD model for TLP176D(F)
NEC
8 PIN DIP 400 V BREAKDOWN VOLTAGE 2-CH OPTICAL COUPLED MOSFET
Lowest to $3.0128
ECAD model for PS7141L-2A-E3
ON Semiconductor
PHOTOVOLTAIC SOLID-STATE RELAY OPTOCOUPLERS | SSR RELAY SPST-NO 140MA 0-400V
Need more? Email Us
ECAD model for HSR412
IXYS
SINGLE POLE OptoMOS Relay | SSR RELAY SPST-NO 170MA 0-250V
Lowest to $3.3491
ECAD model for LCA127L
Omron
MOS FET Relays
Need more? Email Us
ECAD model for G3VM-354JTR
Toshiba Semiconductor and Storage
SSR RELAY SPST-NO 3.5A 0-40V
Need more? Email Us
ECAD model for TLP3544(TP1,F)

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention