EN
  • EN
  • DE
  • IT

2SD2242-P

Part No 2SD2242-P
Manufacturer Panasonic
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case DIP-3
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 751251-2SD2242-P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SD2242-P CAD Model

Description

The 2SD2242-P is an NPN epitaxial silicon transistor manufactured by Panasonic. It is designed for high-current switching applications, such as relay drivers, DC-DC converters, and power amplifiers. It offers a good balance of voltage, current, and switching speed characteristics, making it a suitable choice for various power control and amplification circuits.

Applications:

  • Relay Drivers: Driving relays in automotive and industrial control systems.
  • DC-DC Converters: Switching element in DC-DC converters for power regulation.
  • Power Amplifiers: Output stage in audio and power amplifiers.
  • Motor Control: Driving small DC motors in various applications.
  • Switching Regulators: Switching transistors in voltage regulators.

Features:

  • High Collector Current (IC): Capability to handle high collector current.
  • Low Saturation Voltage (VCE(sat)): Low VCE(sat) ensures efficient switching performance.
  • High Transition Frequency (fT): High fT enables fast switching speeds.
  • High Power Dissipation (PC): High power dissipation allows for use in demanding applications.
  • Compact Package: Small package for space-saving designs.

Benefits:

  • Efficient Switching: Low saturation voltage improves the efficiency of switching circuits.
  • High Current Capability: Allows for driving high-current loads.
  • Fast Switching Speed: High transition frequency enables faster switching speeds.
  • Reliable Performance: Robust design ensures reliable operation in demanding conditions.
  • Space Saving: Compact package allows for denser circuit designs.

Specifications:

  • Polarity: NPN
  • Collector-Emitter Voltage (VCEO): 60 V
  • Collector Current (IC): 3 A
  • Power Dissipation (PC): 1 W
  • DC Current Gain (hFE): 100 to 320
  • Transition Frequency (fT): 100 MHz (Typical)
  • Package: SOT-89

The 2SD2242-P is a high-performance NPN transistor suitable for high-current switching applications. Its high current capability and low saturation voltage contribute to efficient and reliable operation in various electronic circuits. The compact package makes it easy to integrate into space-constrained designs, making it a valuable component for modern electronic devices.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess