EN
  • EN
  • DE

SN74SSTVF16859G4R

Part No SN74SSTVF16859G4R
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC REG BUFF 26BIT SSTL 56-VQFN / Registered Buffer with SSTL_2 Compatible I/O for DDR IC 56-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74SSTVF
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Number of Bits 13, 26
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-VQFN (8x8)
Base Product Number 74SSTVF16859
Other Names -74SSTVF16859G4RG4,-296-18719-1,TEXTISSN74SSTVF16859G4R,296-18719-1,296-18719-2,-296-18719-1,-74SSTVF16859G4RG4R,-SN74SSTVF16859G4RR,296-18719-6,2156-SN74SSTVF16859G4R,296-18719-1R,296-18719-2R
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256208-SN74SSTVF16859G4R
Ultra Librarian 3D Model Ultra Librarian SN74SSTVF16859G4R CAD Model

Description

SN74SSTVF16859G4R - 13-Bit to 26-Bit SSTL_2 Registered Buffer

The SN74SSTVF16859G4R is a high-performance, 13-bit to 26-bit registered buffer designed by Texas Instruments to meet the rigorous demands of high-speed data transmission systems. This integrated circuit is part of the SSTL_2 family and is specifically tailored for DDR (Double Data Rate) memory applications, ensuring reliable and efficient operation in a variety of digital systems.

Key Features:

  • Compatibility: The SN74SSTVF16859G4R is compatible with SSTL_2 signal standards, making it ideal for interfacing with DDR memory modules and other high-speed digital devices.
  • Performance: It offers a wide data bandwidth to accommodate the high-speed data transfer rates required in modern digital systems.
  • Flexibility: This buffer can operate as either a 13-bit to 26-bit register or a 26-bit buffer, providing design flexibility and the ability to adapt to different system configurations.
  • Power Management: The device includes power-down functionality that reduces power consumption when not in use, contributing to energy-efficient system designs.
  • Robust Design: The SN74SSTVF16859G4R is designed with a flow-through pinout to minimize signal skew and ensure signal integrity even at high speeds.

Applications:

  • DDR Memory Modules
  • High-Speed Data Paths
  • Server and Workstation Memory Interfaces
  • Telecommunications and Networking Equipment
  • High-Performance Computing Systems

Product Specifications:

  • Package: The SN74SSTVF16859G4R is available in a compact 64-pin TSSOP (Thin Shrink Small Outline Package) that is surface-mountable, providing a space-saving solution for PCB designs.
  • Supply Voltage: It operates at a nominal supply voltage of 2.5V, aligning with the SSTL_2 standard for DDR memory systems.
  • Quality: As with all Texas Instruments products, the SN74SSTVF16859G4R is manufactured to high-quality standards, ensuring reliability and performance for critical applications.

The SN74SSTVF16859G4R from Texas Instruments represents a state-of-the-art solution for system designers looking to optimize their high-speed memory interfaces with a reliable, high-performance registered buffer.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DFF 20TSSOP
Lowest to $10.0126
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
Need more? Email Us
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6350 $51.8100
15+ $7.0852 $106.2780
22+ $6.8638 $151.0036
31+ $6.6424 $205.9144
39+ $6.4209 $250.4151
53+ $5.7567 $305.1051
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,663 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess