EN
  • EN
  • DE

SST39SF010A-55-4C-WHE-T

Part No SST39SF010A-55-4C-WHE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 1MBIT PARALLEL 32TSOP / FLASH Memory IC 1Mb (128K x 8) Parallel 55 ns 32-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 1Mb (128K x 8)
Memory Interface Parallel
Write Cycle Time - Word, Page 20µs
Access Time 55 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 32-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number SST39SF010
Standard Package 1,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254351-SST39SF010A-55-4C-WHE-T
Ultra Librarian 3D Model Ultra Librarian SST39SF010A-55-4C-WHE-T CAD Model

Description

Product Overview: SST39SF010A-55-4C-WHE-T

The SST39SF010A-55-4C-WHE-T is a high-performance flash memory device manufactured by Microchip Technology, a leader in providing smart, connected, and secure embedded control solutions. This product is designed to meet the rigorous demands of modern electronic applications, offering a reliable and flexible storage solution.

Key Features

  • Memory Type: The device is a CMOS Multi-Purpose Flash Plus (MPF) memory, providing a storage capacity of 1 Mbit (128K x8).
  • Performance: It operates with a fast read access time of 55 ns, ensuring swift data retrieval and enhancing overall system performance.
  • Operating Voltage: The memory functions within a range of 4.5V to 5.5V, making it suitable for a wide array of applications that require a 5V power supply.
  • Endurance: It offers high endurance with at least 100,000 erase and program cycles, ensuring long-term reliability.
  • Data Retention: The device guarantees excellent data retention, with a minimum of 100 years, providing a stable and durable data storage solution.
  • Temperature Range: The SST39SF010A-55-4C-WHE-T is designed to operate over an extended temperature range, making it ideal for industrial applications.
  • Packaging: It comes in a 32-lead TSOP (Thin Small Outline Package) which is RoHS compliant, ensuring environmental considerations are met.

Applications

The versatility of the SST39SF010A-55-4C-WHE-T allows it to be used in a diverse set of applications, including but not limited to:

  • Embedded systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical devices
  • Consumer electronics

Conclusion

With its combination of speed, endurance, and a broad operating temperature range, the SST39SF010A-55-4C-WHE-T from Microchip Technology is an excellent choice for designers looking for a robust and reliable flash memory solution. Its compact packaging and adherence to environmental standards further enhance its appeal for a wide range of electronic applications.

You May Also Be Interested in

Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8TSSOP
Lowest to $5.2710
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8TSSOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5217

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess