EN
  • EN
  • DE

SN74S112N

Part No SN74S112N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095216-SN74S112N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74S112N CAD Model

Description

The SN74S112N is a high-performance, dual J-K flip-flop integrated circuit manufactured by Texas Instruments. This device features two individual J-K flip-flops with independent direct clear and clock inputs for each flip-flop. It is designed for use in applications requiring high-speed data storage, frequency division, counter, and toggle functions.

Key Features

  • Dual Flip-Flops: The SN74S112N contains two flip-flops which can be used independently, providing flexibility for a range of applications.
  • High-Speed Operation: This IC is part of the S-series, which is known for its high-speed performance, making it suitable for fast data processing tasks.
  • Independent Direct Clear: Each flip-flop has an independent clear input, allowing for quick and synchronous resetting when necessary.
  • Edge-Triggered Clock: The flip-flops are edge-triggered from the clock input, ensuring reliable operation and minimizing the risk of data errors.
  • Wide Operating Voltage Range: It operates over a wide voltage range, accommodating various levels of power supply requirements.
  • TTL Compatible: The SN74S112N is TTL compatible, allowing it to interface with other TTL logic devices easily.

Applications

The SN74S112N is versatile and can be used in a variety of electronic systems, including:

  • Control systems
  • Communication devices
  • Computers and computer peripherals
  • Digital signal processing
  • Instrumentation

Technical Specifications

Parameter Value
Logic Type J-K Flip-Flop
Number of Circuits 2
Output Type Differential
Voltage - Supply 4.75V to 5.25V
Operating Temperature 0°C to 70°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)

For more detailed information, please refer to the official Texas Instruments datasheet for the SN74S112N.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess