EN
  • EN
  • DE

SN74LVTZ244PWR

Part No SN74LVTZ244PWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUFFERS/DRIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVTZ
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1256036-SN74LVTZ244PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2k pcs
Family Name SN74LVTZ244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74LVTZ244PWR CAD Model

Description

SN74LVTZ244PWR by Texas Instruments

The SN74LVTZ244PWR is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals within your electronic systems. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of their LVTZ family, which is known for low-voltage operation and high-speed performance. The device is optimized for use in 3.3V systems but can handle 5V I/O tolerance, making it versatile for interfacing with a variety of logic levels.

With its 20-pin TSSOP (Thin Shrink Small Outline Package), the SN74LVTZ244PWR is engineered to save space on your PCB while still delivering the robust functionality expected from Texas Instruments products. The compact form factor is ideal for densely packed electronic assemblies where space is at a premium.

The SN74LVTZ244PWR features three-state outputs, which are essential for bus-oriented applications. This allows multiple outputs to connect to a bus without the risk of damaging conflicts. The device can drive loads up to 24mA, providing sufficient current for most logic-level communication needs. Its outputs are also designed to sink currents up to 48mA, offering compatibility with various peripheral components.

Furthermore, the SN74LVTZ244PWR has a wide operating temperature range from -40°C to 85°C, ensuring reliable performance across diverse environmental conditions. This makes it suitable for industrial and automotive applications where temperature extremes are common.

One of the key benefits of the SN74LVTZ244PWR is its support for live insertion and removal. This feature minimizes the risk of glitches on the power supply or bus during insertion or removal of the device, which is crucial for maintenance and upgrades in critical systems without powering down the entire system.

To summarize, the SN74LVTZ244PWR from Texas Instruments is a highly reliable and versatile buffer and line driver that offers low-voltage operation, robust I/O capability, and space-saving packaging. It's an excellent choice for designers who require high-performance signal buffering in industrial, automotive, or any other systems that demand reliable data transfer and interfacing.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8688 $52.1280
145+ $0.7129 $103.3705
220+ $0.6906 $151.9320
300+ $0.6683 $200.4900
390+ $0.6461 $251.9790
520+ $0.5792 $301.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess