EN
  • EN
  • DE

AD7569KPZ

Part No AD7569KPZ
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS COMPLETE, 8 BIT ANALOG I/
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Bulk
Product Status Active
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Type Surface Mount
Standard Package 16 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 859633-AD7569KPZ
Ultra Librarian 3D Model Ultra Librarian AD7569KPZ CAD Model

Description

Analog Devices Inc. AD7569KPZ Overview

The AD7569KPZ is a sophisticated analog-to-digital and digital-to-analog converter (ADC/DAC) product designed by Analog Devices Inc., a leader in high-performance semiconductors. This integrated circuit is part of their renowned AD7569 series, which is known for its versatility and efficiency in processing both analog and digital signals within a single chip.

Key Features

  • Integrated ADC/DAC: The device seamlessly combines an 8-bit ADC and an 8-bit DAC, providing a compact and efficient solution for mixed-signal applications.
  • High-Speed Interface: With a fast parallel interface, the AD7569KPZ ensures quick data exchange, making it ideal for applications requiring real-time signal processing.
  • Low Power Consumption: Designed for power-sensitive applications, the chip operates with low power requirements without compromising performance.
  • Versatile Voltage Range: It supports a wide range of operating voltages, which enhances its compatibility with various systems and extends its application reach.

Applications

The AD7569KPZ is suitable for a broad spectrum of applications, including but not limited to:

  • Data Acquisition Systems
  • Process Control
  • Industrial Automation
  • Instrumentation
  • Medical Devices

Product Specifications

This specific model, the AD7569KPZ, comes in a PLCC (Plastic Leaded Chip Carrier) package, which provides robust protection for the chip and ensures reliable connection to printed circuit boards (PCBs). The PLCC package also facilitates easy integration into a wide range of electronic assemblies, offering flexibility in design and manufacturing.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The AD7569KPZ is manufactured under strict quality control processes, ensuring that each chip meets the high standards expected from Analog Devices products. Customers can trust the AD7569KPZ for consistent performance and longevity in their electronic designs.

Overall, the AD7569KPZ from Analog Devices Inc. represents a robust, efficient, and reliable solution for combining analog and digital signal processing in a single integrated circuit, making it an excellent choice for designers and engineers looking to streamline their mixed-signal applications.

You May Also Be Interested in

Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
NXP / Nexperia
Interface 64-TFBGA (7x7)
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 324-FCBGA (19x19)
Need more? Email Us
Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
NXP / Nexperia
Interface
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9667 $63.7336
18+ $6.5368 $117.6624
28+ $6.3326 $177.3128
38+ $6.1282 $232.8716
49+ $5.9240 $290.2760
66+ $5.3112 $350.5392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 682 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess