EN
  • EN
  • DE

TIBPAL20R6-25CFN

Part No TIBPAL20R6-25CFN
Manufacturer Texas Instruments
Catalog Embedded - PLDs (Programmable Logic Device)
Description LOW-POWER HIGH-PERFORMANCE IMPACT E PAL CIRCUITS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series IMPACT-X PAL
Packaging Tube
Part Status Obsolete(EOL)
Programmable Type PAL
Voltage - Input 5V
Speed 25ns
Mounting SMD
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 1267322-TIBPAL20R6-25CFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TIBPAL20R6
Introduction Date May 01, 1987
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TIBPAL20R6-25CFN CAD Model

Description

The TIBPAL20R6-25CFN is a high-performance programmable array logic device from Texas Instruments, renowned for its reliability and versatility in digital circuit design. This device is part of the TIBPAL series, which stands for Texas Instruments Bipolar Programmable Array Logic, and is particularly designed to meet the needs of high-speed logic circuitry.

Key Features

  • Speed: The device boasts a fast propagation delay of 25 ns, making it suitable for time-critical applications where rapid processing is essential.
  • Logic Elements: It features a programmable array of AND gates and a fixed array of OR gates that can be configured to implement a wide range of combinational logic functions.
  • Programmability: The TIBPAL20R6-25CFN can be programmed to perform complex logic functions, which provides designers with the flexibility to customize the device according to their specific requirements.
  • Pin Configuration: This device comes in a 24-pin DIP (Dual In-line Package), which is a standard through-hole mounting package, ensuring easy integration into various circuit boards.
  • Power Supply: It operates on a standard 5V power supply, making it compatible with many other TTL (Transistor-Transistor Logic) devices.

Applications

The TIBPAL20R6-25CFN is widely used in numerous applications due to its programmability and speed. It is ideal for:

  • Custom logic circuits
  • State machines
  • Address decoding
  • Complex combinational logic designs
  • Glue logic for digital systems

Quality and Support

As with all Texas Instruments products, the TIBPAL20R6-25CFN is manufactured to the highest quality standards. Customers can expect robust performance and longevity from this device. Additionally, Texas Instruments provides comprehensive technical support and documentation, ensuring that designers can take full advantage of the device's capabilities in their projects.

Conclusion

In conclusion, the TIBPAL20R6-25CFN from Texas Instruments is a versatile, high-speed programmable logic device that delivers performance and flexibility. Whether used in custom logic designs or as a part of a larger digital system, it provides a reliable and effective solution for complex logic requirements.

You May Also Be Interested in

Texas Instruments
IC PLD 15NS 28PLCC / High-Performance Impact PAL
Need more? Email Us
National Semiconductor (TI)
Progammable Array Logic Series 24 (PAL Series 24)
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 10MC 10NS 28PLCC
Lowest to $7.0747
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 25NS 24TSSOP
Need more? Email Us
Texas Instruments
IC PLD 10MC 25NS 24DIP / SPLD PAL Family 5V 24-Pin PDIP Tube
Need more? Email Us
Amd
Need more? Email Us
Texas Instruments
IC PLD 15NS 24DIP / series Programmable Logic Device (PLD) IC Macrocells 24-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess