EN
  • EN
  • DE

SN74LVTH540NSR

Part No SN74LVTH540NSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 20SO / Buffer, Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LVT
Other Names TEXTISSN74LVTH540NSR,2156-SN74LVTH540NSR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259183-SN74LVTH540NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH540NSR CAD Model

Description

SN74LVTH540NSR Octal Buffers/Drivers by Texas Instruments

The SN74LVTH540NSR is a high-performance, octal buffer and line driver designed to facilitate the interfacing between low-voltage and high-speed logic systems. Manufactured by Texas Instruments, this integrated circuit is an essential component for applications requiring the conversion of signal levels or driving high-capacitive loads with low-voltage supply systems.

Key Features:

  • Logic Type: Octal buffer/line driver with 3-state outputs, providing a versatile interface between a variety of voltage domains.
  • Logic Level: Low-voltage TTL (LVTTL) compatible, ensuring seamless integration with modern microcontroller and digital logic systems.
  • Supply Voltage: Operates at a nominal 3.3V, with a broad supply range from 2.7V to 3.6V, accommodating a variety of low-voltage applications.
  • Drive Capability: Capable of driving heavily capacitive loads while maintaining signal integrity, making it suitable for high-speed data buses and memory interfaces.
  • Package: Offered in a 20-pin SOP (Small Outline Package), optimized for reduced space and weight in PCB designs.
  • Temperature Range: Designed to operate over an extended industrial temperature range, ensuring reliable performance in demanding environments.

Applications:

The SN74LVTH540NSR is commonly used in a variety of digital applications, including:

  • Server and telecom infrastructure
  • Data storage and retrieval systems
  • High-speed data acquisition and processing
  • Signal level translation for mixed-voltage designs
  • Interface circuitry for microprocessors and microcontrollers

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVTH540NSR is no exception. This product is rigorously tested to meet high standards of performance and durability, ensuring long-term reliability for critical applications.

Ordering Information:

For purchasing information, the SN74LVTH540NSR can be ordered directly from Texas Instruments or through authorized distributors. Detailed specifications, datasheets, and support documentation are available on the Texas Instruments website to assist with integration and design considerations.

You May Also Be Interested in

Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess