EN
  • EN
  • DE

SN74LVTH32373ZKER

Part No SN74LVTH32373ZKER
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH TRI-ST 32B 96BGA / D-Type Transparent Latch 4 Channel 8:8 IC Tri-State 96-PBGA MICROSTAR (13.6x5.6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVTH
Package Tape & Reel
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 2.7V ~ 3.6V
Independent Circuits 4
Delay Time - Propagation 3ns
Current - Output High, Low 32mA, 64mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-PBGA MICROSTAR (13.6x5.6)
Base Product Number SN74LVT
Other Names 296-25442-2,296-25442-1,SN74LVTH32373ZKER,-SN74LVTH32373ZKERR,-296-25442-1,TEXTISSN74LVTH32373ZKER,296-25442-6,2156-SN74LVTH32373ZKER
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257221-SN74LVTH32373ZKER
Ultra Librarian 3D Model Ultra Librarian SN74LVTH32373ZKER CAD Model

Description

Product Overview: SN74LVTH32373ZKER

The SN74LVTH32373ZKER from Texas Instruments is a high-performance, 32-bit transparent D-type latch with 3-state outputs. It is designed to provide a versatile interface between asynchronous and synchronous systems. This integrated circuit (IC) is part of the LVTH family, which means it operates with low-voltage and provides high-speed transfer rates, making it a perfect fit for modern digital systems requiring efficient data flow and signal integrity.

Key Features

  • Logic Type: The device features 32-bit transparent D-type latches with 3-state outputs, which are essential for data storage and transfer in digital systems.
  • Operating Voltage: It operates at a nominal voltage of 2.5V or 3.3V, making it compatible with low-voltage logic systems and ensuring reduced power consumption.
  • High Drive: With outputs that can drive up to 64 mA at 2.5 V, this IC is capable of driving a considerable load, making it suitable for a wide range of applications.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying PCB design and reducing component count.
  • Flow-Through Architecture: Designed with a flow-through pinout, the SN74LVTH32373ZKER facilitates easy PCB layout by improving the signal integrity and reducing noise.
  • Package: It is available in a 96-ball BGA (ZKE) package, which is suitable for space-constrained applications while providing reliable connectivity.

Applications

The SN74LVTH32373ZKER is designed for use in a variety of digital applications, including:

  • Memory address latching
  • Data communication and processing
  • Computer servers and workstations
  • Telecommunications systems
  • Embedded systems
  • Industrial controls

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LVTH32373ZKER is no exception, as it is built to meet or exceed industry standards for performance and durability. Engineers can design with confidence, knowing that this product is backed by TI's rigorous testing and quality control processes.

With its robust feature set and dependable performance, the SN74LVTH32373ZKER is an excellent choice for designers who require a high-speed, low-power, and reliable data storage solution in their digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
ON Semiconductor
IC LATCH TRANSP OCT 3ST 20-TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $1.1631
Nexperia USA Inc.
IC OCT D TRANSP LTCH 3ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.2703
Nexperia USA Inc.
IC LATCH 8BIT ADDRESS DHVQFN16 / D-Type, Addressable 1 Channel 1:8 IC Standard 16-DHVQFN (2.5x3.5)
Need more? Email Us
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
ON Semiconductor
IC TXRX/LATCH OCTAL 3ST 20-TSSOP
Lowest to $0.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8324 $52.9944
14+ $7.2471 $101.4594
22+ $7.0206 $154.4532
30+ $6.7942 $203.8260
39+ $6.5677 $256.1403
51+ $5.8883 $300.3033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess