EN
  • EN
  • DE

SN74HC158DTG4

Part No SN74HC158DTG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DATA SELECTOR/MUX SGL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 7.8mA, 7.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1099840-SN74HC158DTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC158DTG4 CAD Model

Description

SN74HC158DTG4 Quad 2-Line to 1-Line Data Selectors/Multiplexers by Texas Instruments

The SN74HC158DTG4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the 74HC family, which is renowned for its high-speed CMOS logic. The SN74HC158DTG4 is specifically crafted as a quad 2-line to 1-line data selector/multiplexer, making it an essential component for various digital applications where data routing is required.

Featuring four identical selectors/multiplexers, each with two data inputs, one output, and a common data select input, the SN74HC158DTG4 offers the flexibility to route any of the two input signals to the output. This is particularly useful in digital systems where data streams need to be switched or routed between different components or paths, such as in data processing, communication systems, and signal gating.

The device operates over a wide voltage range from 2V to 6V, which enables it to be compatible with various logic families and allows it to be used in mixed-voltage systems. Moreover, the SN74HC158DTG4 boasts a high noise immunity characteristic of CMOS devices and provides a low power consumption, which is critical for battery-operated and power-sensitive applications.

With its industry-standard SOIC-16 package, the SN74HC158DTG4 is easy to integrate into printed circuit boards (PCBs) and is suitable for automated surface-mount assembly processes. The device's package is also lead-free and RoHS compliant, which meets the environmental standards of modern electronic products.

In terms of performance, the SN74HC158DTG4 provides fast switching capabilities with a typical propagation delay time significantly lower than similar devices in its class. This makes it an ideal choice for high-speed data manipulation and ensures minimal delay in digital circuits. Additionally, the device features low ON-state resistance between the multiplexer input and output, leading to better signal integrity and reduced power loss.

Overall, the SN74HC158DTG4 from Texas Instruments is a reliable and versatile component for designers who require a precision data selector/multiplexer with high-speed performance and compatibility with multiple logic levels in their digital systems.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3982 $51.7660
310+ $0.3267 $101.2770
475+ $0.3165 $150.3375
655+ $0.3063 $200.6265
845+ $0.2961 $250.2045
1,130+ $0.2655 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess