EN
  • EN
  • DE

SN74LVTH245ADB

Part No SN74LVTH245ADB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Package Bulk
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.209", 5.30mm Width)
Supplier Device Package 20-SSOP
Base Product Number 74LVTH245
Standard Package 666 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896804-SN74LVTH245ADB
Ultra Librarian 3D Model Ultra Librarian SN74LVTH245ADB CAD Model

Description

Product Overview: SN74LVTH245ADB

The SN74LVTH245ADB is a high-performance, BiCMOS octal bus transceiver designed by Texas Instruments. This integrated circuit is part of the LVTH family, which is characterized by its low-voltage, high-speed operation. The device is specifically engineered to facilitate the bidirectional communication of data between two buses.

With its dual-supply voltage capability, the SN74LVTH245ADB can operate at either 3.3V or 5V, making it versatile for interfacing with different logic levels in mixed-voltage systems. The transceiver is equipped with 8 channels, each capable of transferring data from the A bus to the B bus or vice versa, depending on the logic level at the direction control (DIR) input.

The SN74LVTH245ADB boasts features such as high drive current outputs (-32 mA IOL, 64 mA IOH), which are essential for driving heavy loads or for use in bus termination applications. Additionally, the device supports live insertion and withdrawal without glitching, thanks to its built-in bus-hold data inputs that eliminate the need for external pull-up resistors to hold unused or floating data inputs at a valid logic level.

Texas Instruments has ensured that the SN74LVTH245ADB maintains the integrity of the data transmitted across buses by incorporating features like the glitch-free power-up and power-down protection, which prevents any erroneous data from being transmitted during times of power instability. Furthermore, the device is also equipped with an output-enable (OE) feature, which allows the user to place the output in high-impedance state, thus preventing any potential bus contention.

The SN74LVTH245ADB comes packaged in a 20-pin SSOP (Shrink Small-Outline Package), providing a compact footprint suitable for space-constrained applications. Its industrial-grade design ensures reliable operation in a wide range of temperatures, from -40°C to 85°C. This product is ideal for use in telecommunications, computing, and networking equipment where high-speed, low-power data transmission is crucial.

In summary, the SN74LVTH245ADB from Texas Instruments is a robust, versatile bus transceiver that facilitates efficient data communication in a variety of electronic systems, ensuring high-performance and reliability.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5457 $51.8415
225+ $0.4478 $100.7550
350+ $0.4338 $151.8300
480+ $0.4198 $201.5040
620+ $0.4058 $251.5960
825+ $0.3638 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 438 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess