The SN74LVTH16541DGGR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed for use in 3.3V or 2.5V systems. It features two separate 8-bit sections with 3-state outputs, which can be used independently or tied together for a full 16-bit width. This device is ideal for driving bus lines or buffering memory address registers due to its high drive and low output impedance.
Key Features:
- Logic Type: Buffers / Line Drivers, Non-Inverting
- Number of Bits per Element: 8
- Number of Elements: 2
- Output Type: 3-State
- Voltage - Supply: 2.7V-3.6V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: 48-TSSOP (0.240", 6.10mm Width)
- Supplier Device Package: 48-TSSOP
Performance Benefits:
The SN74LVTH16541DGGR is designed with advanced technology that provides a number of significant performance benefits. Its low voltage operation helps to minimize power consumption, making it suitable for energy-sensitive applications. The device's high-speed performance ensures reliable data transmission, reducing delays in signal propagation and improving overall system responsiveness.
Applications:
With its robust design and versatile features, the SN74LVTH16541DGGR is well-suited for a variety of applications, including:
- Bus Interface/Buffering
- Memory Address Driving
- Signal Distribution and Translation
- Communication Systems
- Data Acquisition Systems
- High-Speed Data Paths
Overall, the SN74LVTH16541DGGR is a reliable and efficient solution for designers looking to improve signal integrity and drive capability in their digital systems. Its combination of high-speed operation, low power consumption, and flexible usage makes it an excellent choice for modern electronic designs.