EN
  • EN
  • DE

SN74LVTH16244AZRDR

Part No SN74LVTH16244AZRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 3.6V 54BGA / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names 2156-SN74LVTH16244AZRDR,-296-16896-1,TEXTISSN74LVTH16244AZRDR,296-16896-1,296-16896-2,296-16896-1R,-SN74LVTH16244AZRDRR,296-16896-6,296-16896-2R,-296-16896-1
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259208-SN74LVTH16244AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16244AZRDR CAD Model

Description

The SN74LVTH16244AZRDR is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding needs of today's advanced digital systems. This device belongs to a family of 16-bit buffers/drivers with 3-state outputs, specifically engineered to facilitate the transfer of data in high-speed and high-noise environments.

Key Features

  • Logic Type: Buffers/Line Drivers, Non-Inverting
  • Number of Bits per Element: 4
  • Number of Elements: 4
  • Output Type: 3-State
  • Voltage - Supply: 2.7V-3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-BSSOP (0.295", 7.50mm Width)

Advanced Performance

The SN74LVTH16244AZRDR is designed for low-voltage operation, supporting a supply voltage range of 2.7V to 3.6V, which makes it suitable for interfacing with 3.3V logic levels. The device ensures minimal propagation delay times and reduced power consumption, which is crucial for high-speed signal processing applications.

High Reliability

With an operating temperature range of -40°C to 85°C, the SN74LVTH16244AZRDR ensures reliable performance in a variety of environmental conditions. The robust design and manufacturing quality of Texas Instruments provide users with the confidence that their systems will continue to operate effectively over the product's lifespan.

Applications

This buffer/driver is an excellent choice for various applications, including:

  • Bus Interface
  • Signal Distribution
  • Data Path Management
  • Server and Networking Infrastructure
  • Telecommunications Equipment

Easy Integration

The surface-mount package of the SN74LVTH16244AZRDR allows for easy integration into PCB designs, and its standard pin configuration simplifies the connection to other components within a circuit. The device's 3-state outputs contribute to bus-oriented applications, allowing multiple outputs to connect to a bus without conflict.

Overall, the SN74LVTH16244AZRDR from Texas Instruments is a reliable and efficient solution for designers looking to improve signal integrity and operational performance in their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess