Product Overview: SN74LVTH16244ADGG
The SN74LVTH16244ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is a 16-bit buffer and line driver with 3-state outputs, making it an ideal component for driving bus lines or buffering memory address registers.
Key Features
- Logic Type: 16-bit buffer/line driver with 3-state outputs.
- Supply Voltage Range: Operates from 2.7V to 3.6V, compatible with low-voltage systems and ensuring low power consumption.
- Output Current: Capable of driving -32 mA and sourcing 64 mA, providing robust signal transmission.
- Technology: Utilizes TI’s BiCMOS technology, combining the speed of CMOS with the low power dissipation of bipolar transistors.
- Package: Housed in a 48-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications.
- Temperature Range: Designed to operate over an extended temperature range from -40°C to 85°C, suitable for industrial environments.
Applications
The versatility of the SN74LVTH16244ADGG makes it a suitable choice for a wide range of applications, including:
- Memory address driving
- Bus interfacing in microprocessor or microcontroller-based systems
- Data communication and signal buffering
- Backplane driving
- Server and telecom infrastructure
Performance Advantages
With its high drive capability and low power dissipation, the SN74LVTH16244ADGG ensures reliable performance in high-speed data transmission and signal buffering tasks. The 3-state outputs allow for connection to a bus without interfering with other devices connected to it. Additionally, the device's support for low-voltage operation makes it an energy-efficient choice for modern electronic systems.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability. The SN74LVTH16244ADGG is no exception, with rigorous testing and quality control measures in place to ensure it meets TI's high standards. This product is designed to provide consistent, long-term performance for critical electronic systems.