EN
  • EN
  • DE

SN74LVTH162245DGGRG4

Part No SN74LVTH162245DGGRG4
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
RoHS Compliant
Win Source Part Number 1095207-SN74LVTH162245DGGRG4
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LVTH162245DGGRG4 CAD Model

Description

SN74LVTH162245DGGRG4 - Texas Instruments

The SN74LVTH162245DGGRG4 is a high-speed, 16-bit bidirectional transceiver from Texas Instruments. It is part of the LVTH family, designed to facilitate the transfer of data between two buses of different voltage levels. This integrated circuit is particularly useful in applications that require high-speed data transfer and voltage translation, such as computing, networking, and telecommunication systems.

Key Features

  • Logic Level Translation: The device can translate signals between 3.3V and 5V logic levels, allowing for seamless integration in mixed-voltage environments.
  • High-Speed Operation: With its low-voltage, high-speed technology, the SN74LVTH162245DGGRG4 is capable of operating at significant speeds, which is essential for modern high-performance systems.
  • Bi-Directional Interface: Each data direction is controlled by direction-control (DIR) inputs, which enable the transceiver to operate as either a 16-bit input or a 16-bit output device.
  • Bus-Hold Data Inputs: The device features bus-hold on data inputs, which eliminates the need for external pullup/pulldown resistors and helps to reduce system cost and complexity.
  • Low Power Consumption: The SN74LVTH162245DGGRG4 has been optimized for low power consumption, making it suitable for power-sensitive applications.

Package and Quality

This transceiver comes in a 48-pin TSSOP (DGGR) package, which is compact and suitable for surface-mount technology, allowing for efficient use of board space. The part number suffix G4 indicates that it adheres to Texas Instruments' Green initiative, highlighting the company's commitment to environmental sustainability.

Applications

With its robust feature set, the SN74LVTH162245DGGRG4 is ideal for a variety of applications, including:

  • Server and Workstation Infrastructure
  • Telecommunication Systems
  • Data Communication Equipment
  • Embedded Systems
  • Signal Bridging for Different Voltage Domains

Overall, the SN74LVTH162245DGGRG4 is a versatile, high-performance solution for designers looking to facilitate communication between mismatched voltage domains while maintaining signal integrity and speed.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4840 $51.9400
85+ $1.2177 $103.5045
130+ $1.1796 $153.3480
180+ $1.1416 $205.4880
230+ $1.1035 $253.8050
305+ $0.9894 $301.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,720 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess