The SN74LVTH125DGVRG4 is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments (TI). This integrated circuit is part of the LVTH family, which offers low-voltage, high-speed operation suitable for interfacing with 3.3V and 5V systems.
Key Features
- Logic Type: Quadruple Bus Buffer Gate with 3-State Outputs
- Supply Voltage Range: 2.7V to 3.6V, compatible with 5V TTL logic
- Output Capability: Capable of driving ±32 mA at 3.3V
- Package: TVSOP (Thin Shrink Small Outline Package)
- Operating Temperature Range: -40°C to +85°C
- Technology: BiCMOS technology with balanced output drive
Performance Advantages
The SN74LVTH125DGVRG4 is designed to provide optimal performance in a variety of digital applications. It features high drive levels to reduce signal distortion, ensuring reliable data transmission even in demanding conditions. The device also offers low power consumption, making it an excellent choice for power-sensitive designs.
Applications
This versatile buffer gate is ideal for a wide range of applications, including:
- Bus interface or signal buffering in servers, PCs, and laptops
- Level shifting between different logic levels
- Signal reinforcement to prevent signal degradation over long traces or in noisy environments
- Memory interfacing and data transmission in embedded systems
Quality and Reliability
TI is known for its commitment to quality, and the SN74LVTH125DGVRG4 is no exception. It is designed to meet or exceed the stringent requirements of the commercial and industrial markets. Each device undergoes rigorous testing to ensure it performs to specifications under a variety of conditions.
Ordering and Packaging
The SN74LVTH125DGVRG4 is available in a TVSOP 14-pin package and is supplied in tape and reel form for automated assembly processes. For detailed ordering and shipping information, customers should consult the Texas Instruments website or contact their local sales representative.