EN
  • EN
  • DE

HZ9.1BP

Part No HZ9.1BP
Manufacturer Hitachi, Ltd
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Zener Diodes for Voltage Controller & Voltage Limitter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1182933-HZ9.1BP
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HZ9.1BP CAD Model

Description

The HZ9.1BP is a Zener diode manufactured by Hitachi, Ltd. It's a silicon planar Zener diode designed for voltage regulation and surge protection applications. Zener diodes are characterized by their ability to maintain a nearly constant voltage across their terminals over a wide range of current, making them essential components in various electronic circuits.

Applications:

  • Voltage Regulation: Maintaining a stable voltage in power supplies and electronic circuits.
  • Surge Protection: Protecting sensitive components from voltage spikes and transients.
  • Clipping Circuits: Limiting voltage levels in signal processing applications.
  • Voltage Shifting: Shifting a DC voltage level.
  • Metering Circuits: Used for reference voltages in measuring instruments.

Features:

  • Precise Zener Voltage: Offers a well-defined Zener voltage (Vz) of 9.1V.
  • Low Reverse Leakage Current: Minimizes current leakage when the diode is reverse biased below the Zener voltage.
  • Planar Construction: Ensures high reliability and stable performance.
  • Small Package Size: Allows for compact circuit designs.
  • Fast Response Time: Quickly responds to voltage changes, making it suitable for transient protection.

Benefits:

  • Stable Voltage Regulation: Provides a constant output voltage, improving the performance and reliability of electronic circuits.
  • Effective Surge Protection: Protects sensitive components from damage caused by voltage transients.
  • Compact Design: Enables the design of smaller and more efficient circuits.
  • High Reliability: Ensures long-term stable performance.
  • Simplified Circuit Design: Simplifies voltage regulation and protection circuits.

Additional Details:

The HZ9.1BP Zener diode has specific electrical characteristics, including Zener voltage (Vz), reverse leakage current (Ir), and Zener impedance (Zz). These parameters are crucial for proper circuit design and performance. It is typically available in a DO-35 or similar small outline package. Ensure that the diode's power dissipation rating is not exceeded in the application.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess