EN
  • EN
  • DE

SN74LVCH16245AGR

Part No SN74LVCH16245AGR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TSSOP48
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720492-SN74LVCH16245AGR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16245AGR CAD Model

Description

The SN74LVCH16245AGR is a high-performance, 16-bit bus transceiver from Texas Instruments, designed with a low-voltage CMOS technology. It is part of the LVCH series that offers a wide array of features, making it an ideal choice for interfacing between different voltage levels in mixed-voltage systems.

Key Features

  • Bidirectional Data Flow: This device allows for bidirectional data flow, making it versatile for two-way communication.
  • 3.3-V Operation: It operates at a 3.3V power supply which is suitable for lower power and high-speed requirements.
  • 5-V Tolerant I/O: The inputs and outputs are 5-V tolerant, thus enabling the device to interface with 5-V logic without damage.
  • High Drive: With high-drive outputs (-24mA/Ioh, 24mA/Iol), this transceiver can drive multiple loads with ease.
  • Low Power Consumption: The SN74LVCH16245AGR is designed for low power consumption, extending battery life in portable applications.
  • Bus Hold on Data Inputs: The device includes a bus-hold feature that eliminates the need for external pull-up/pull-down resistors, simplifying design and reducing board space.
  • Flow-Through Architecture: Its flow-through architecture optimizes the PCB layout.

Applications

The versatility of the SN74LVCH16245AGR makes it suitable for a variety of applications, including:

  • Communication systems
  • Networking servers and routers
  • Data storage
  • Consumer electronics
  • Industrial control systems

Package and Quality

The SN74LVCH16245AGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet stringent standards, ensuring reliable performance in demanding environments.

With its combination of features, the SN74LVCH16245AGR from Texas Instruments is an excellent choice for designers looking for a robust and versatile 16-bit transceiver for their next project.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9805 $51.4930
62+ $1.6251 $100.7562
96+ $1.5743 $151.1328
132+ $1.5235 $201.1020
170+ $1.4727 $250.3590
228+ $1.3204 $301.0512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess