EN
  • EN
  • DE

SN74LVT8996DW

Part No SN74LVT8996DW
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V 10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 JTAG TAP TRANSCEIVERS | IC 10-BIT SCAN PORT XCVR 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Addressable Scan Ports
Supply Voltage 2.7V ~ 3.6V
Resolution 10
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number 74LVT8996
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1255921-SN74LVT8996DW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT8996DW CAD Model

Description

SN74LVT8996DW: A High-Performance Universal Bus Transceiver from Texas Instruments

The SN74LVT8996DW is a state-of-the-art universal bus transceiver designed by Texas Instruments to cater to the demanding requirements of high-speed bidirectional communication in computing and digital systems. This device is part of the LVT family, which is known for its low-voltage operation and tolerance to higher voltages, making it suitable for mixed-voltage applications.

The SN74LVT8996DW features 18-bit universal bus transceivers with 3-state outputs. This allows for versatile bidirectional communication between data buses. The device operates with a nominal 3.3V power supply, but it is capable of interfacing to 5V signals, providing a bridge between systems operating at different logic levels.

One of the key advantages of the SN74LVT8996DW is its bus-hold data inputs, which eliminate the need for external pull-up or pull-down resistors and reduce system cost and complexity. The bus hold feature maintains the last active state on the bus, ensuring data integrity during a temporary high-impedance state.

The device supports live insertion and removal, which means it can be inserted or removed from a live backplane without disrupting the operation of the running system. This is particularly useful in server and network applications where system uptime is critical.

For enhanced performance, the SN74LVT8996DW offers a high-drive capability with the ability to drive heavily loaded buses up to ±24mA. This makes it an excellent choice for bus-intensive applications where signal integrity can be a concern due to the heavy load.

The SN74LVT8996DW comes in a 56-pin SSOP (Shrink Small Outline Package), which is designed for space-saving on PCBs while maintaining good thermal and electrical characteristics. The device's industrial temperature range of -40°C to 85°C assures reliable operation under varying environmental conditions.

In summary, the SN74LVT8996DW from Texas Instruments is a versatile, high-performance universal bus transceiver that offers robust features for modern digital systems. Its compatibility with different voltage levels, live insertion capability, and strong drive performance make it an ideal solution for a wide range of applications in computing, networking, and data communications.

You May Also Be Interested in

Texas Instruments
IC COMPL PAIR W/INV 3BIT 14-SOIC
Lowest to $0.6058
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 6-XSON
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16SOIC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
ON Semiconductor
IC DIFFERENTIAL RX/DVR 8-DFN
Need more? Email Us
Renesas Electronics America
IC COMPARATOR/DRVR 4BIT 72-QFN
Need more? Email Us
Texas Instruments
IC CONFI REG BUF 25-14BIT 96PBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3129 $57.9387
7+ $15.8465 $110.9255
10+ $15.3513 $153.5130
14+ $14.8561 $207.9854
18+ $14.3609 $258.4962
24+ $12.8753 $309.0072
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess