EN
  • EN
  • DE

SN74LVT8986ZGV

Part No SN74LVT8986ZGV
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 3.3-V LINKING ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS | IC LINK ADDRSS SCAN-PORT 64-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Logic Type Linking Addressable Scan Ports
Supply Voltage 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-BGA MICROSTAR (8x8)
Family Part Number 74LVT8986
Manufacturer Pack Quantity 348
MSL Level 3 (168 Hours)
Win Source Part Number 1255920-SN74LVT8986ZGV
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVT8986ZGV CAD Model

Description

Product Overview: SN74LVT8986ZGV from Texas Instruments

The SN74LVT8986ZGV is a high-performance integrated circuit from Texas Instruments, designed to cater to the demanding needs of modern electronic systems. This device is a part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically engineered to operate with a low-voltage power supply while providing high-speed data transmission capabilities.

Key Features:

  • Low-Voltage Operation: The SN74LVT8986ZGV is optimized for a 3.3V power supply, making it suitable for low-power applications and ensuring compatibility with other low-voltage logic devices.
  • High-Speed Performance: This component is designed to deliver swift data processing and transfer speeds, which is crucial for applications requiring fast signal propagation and minimal delay.
  • BiCMOS Technology: The integration of Bipolar and CMOS technologies allows the SN74LVT8986ZGV to offer the best of both worlds—robustness and speed of Bipolar with the low-power consumption of CMOS.
  • Wide Operating Temperature Range: Its ability to function across a broad temperature spectrum ensures reliability and performance stability in various environmental conditions.

Applications:

The versatility of the SN74LVT8986ZGV makes it an ideal choice for a wide range of applications, including:

  • Telecommunications
  • Computing
  • Networking equipment
  • Industrial control systems
  • Data acquisition systems

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and the SN74LVT8986ZGV is no exception. It is manufactured to meet high standards of reliability and performance, ensuring that it can withstand the rigors of real-world applications. The device also comes with Texas Instruments' support and warranty, providing peace of mind to designers and manufacturers.

In summary, the SN74LVT8986ZGV from Texas Instruments is a state-of-the-art logic device that offers low-voltage operation, high-speed performance, and the reliability required for today's sophisticated electronic systems. Its BiCMOS technology and wide operating temperature range make it a flexible and robust choice for a multitude of applications.

You May Also Be Interested in

Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
Pericom
Lowest to $8.2081
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC BCD RATE MULTIPLIER 16 DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
Diodes Incorporated
IC REG BUFFER 14BIT 48TSSOP
Lowest to $3.7618
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess