The SN74LVT245DWR is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of providing bidirectional communication between two data buses. The device is a part of the LVT family, which stands for Low-Voltage BiCMOS Technology, and it operates with a 3.3V power supply, making it suitable for interfacing with low-voltage logic without the need for external level shifters.
Key Features
- Octal Bidirectional Transceiver with 3-state outputs
- Supports mixed-mode signal operation (5V input and output voltages with 3.3V Vcc)
- Wide operating voltage range (2.7V to 3.6V)
- High-drive outputs (-32mA Io)
- Control inputs VIH/VIL levels are referenced to VCC voltage
- Low power consumption
- High-impedance state during power up and power down
- Latch-up performance exceeds 500mA per JESD 17
Product Applications
The SN74LVT245DWR is designed for asynchronous communication between data buses, making it an ideal choice for a wide range of applications, including:
- Memory interface buses
- Data interchange systems
- Signal buffering
- Input/Output (I/O) port expansion
- Backplane driving
Package and Quality
This device comes in a wide-body SOIC package (DWR suffix), which is a 20-pin surface-mount package, providing a compact footprint for space-constrained applications. The SN74LVT245DWR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a broad range of environmental conditions. Texas Instruments is committed to high standards of quality and reliability, and this product meets or exceeds the requirements of the industry standards for performance and robustness.
Ordering Information
For ordering, the product is available with the designation SN74LVT245DWR, and it is supplied in tape and reel packaging for automated assembly processes. Detailed specifications, recommended usage, and ordering options can be found in the official Texas Instruments datasheets and product resources.