EN
  • EN
  • DE

CZT853 TR

Part No CZT853 TR
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Trans Gp Bjt NPN 100V 6A 3-PIN SOT-223 T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054500-CZT853 TR
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZT853 TR CAD Model

Description

The CZT853 TR is a PNP medium power transistor manufactured by Central Semiconductor Corp. It is designed for use in a variety of amplification and switching applications where moderate power handling is required. The 'TR' suffix typically indicates that the component is provided in tape and reel packaging for automated assembly processes.

Applications

  • Low to Medium Power Amplification: Used in audio amplifiers, signal amplifiers, and other circuits requiring signal gain.
  • Switching Circuits: Employed as a switch in various electronic circuits, controlling the flow of current to different components.
  • Voltage Regulators: Used in linear voltage regulators to maintain a stable output voltage.
  • Motor Control: Can be used in simple motor control circuits to drive small DC motors.
  • General Purpose Switching and Amplification: Suitable for a wide range of general-purpose applications in electronic devices.

Features

  • PNP Transistor: A PNP bipolar junction transistor (BJT) designed for switching and amplification.
  • Medium Power Handling: Capable of handling moderate power levels, making it suitable for a range of applications.
  • Low Saturation Voltage: Provides efficient switching with minimal voltage drop when fully turned on.
  • High Current Gain (hFE): Offers good amplification performance, allowing for significant current gain.
  • Tape and Reel Packaging: Supplied in tape and reel format for automated assembly.
  • Surface Mount Package: Typically available in a small surface mount package for efficient board space utilization.

Benefits

  • Versatile Application: Can be used in various amplification and switching circuits.
  • Efficient Switching: Low saturation voltage ensures efficient switching performance.
  • Good Amplification: High current gain provides effective signal amplification.
  • Automated Assembly: Tape and reel packaging facilitates automated manufacturing processes.
  • Compact Design: Surface mount package saves valuable board space.

Additional Details

The CZT853 TR typically has a collector-emitter voltage (VCEO) rating of around -40V to -60V, and a collector current (IC) rating of approximately -1A to -2A. The power dissipation is usually in the range of 0.5W to 1W, depending on the ambient temperature and mounting conditions. The current gain (hFE) is typically between 100 and 300, providing good amplification capabilities. This transistor is commonly available in a SOT-223 or similar surface mount package. Its robust design and reliable performance make it a suitable choice for a wide range of electronic applications where a medium power PNP transistor is required.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
Microchip Technology
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1433

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,955 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess