Product Overview: SN74LVT244ANSR
The SN74LVT244ANSR is a high-performance, octal buffer and line driver designed to meet the requirements of high-speed memory receivers and drivers. Manufactured by Texas Instruments, this integrated circuit is part of the SN74LVT family, which is known for its low-voltage operation and tolerance to mixed-voltage system environments.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
- Output Current: Capable of driving ±24-mA at the outputs, providing robust signal delivery.
- Speed: Fast propagation delays and output transition times, which are crucial for high-speed applications.
- Package: Comes in a 20-pin SOP (Small Outline Package) with a NS (Shrink Small Outline Package) footprint.
- Operating Temperature: Designed to operate over a broad temperature range from -40°C to 85°C, ensuring reliability across various environments.
- 3-State Outputs: Features 3-state outputs to increase the flexibility of the bus-oriented systems.
Applications
The SN74LVT244ANSR is versatile and can be used in a wide array of applications including:
- Memory driver or receiver in bus-oriented systems
- Interface between different voltage domains
- Signal buffering for driving heavy loads
- Backplane driving
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVT244ANSR is no exception. It is designed to meet stringent standards, ensuring high reliability and performance. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.
Support and Resources
For engineers and designers, Texas Instruments provides extensive support through their online resources. Detailed datasheets, application notes, and design resources are available to facilitate the integration of the SN74LVT244ANSR into various applications. Technical support is also accessible for any queries regarding product implementation.
Whether it's for sophisticated computing systems or simple logic interfaces, the SN74LVT244ANSR from Texas Instruments stands as a reliable and efficient solution for high-speed digital interfacing needs.