EN
  • EN
  • DE

SN74LVT162240DGVR

Part No SN74LVT162240DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48TVSOP / Buffer, Inverting 4 Element 4 Bit per Element 3-State Output 48-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVT
Logic Type Buffer, Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number 74LVT162240
Other Names 74LVT162240DGVRG4,74LVT162240DGVRE4,296-8626-6,2156-SN74LVT162240DGVR,74LVT162240DGVRG4,296-8626-1,296-8626-2,-74LVT162240DGVRE4R,-296-8626-1,-74LVT162240DGVRE4,-74LVT162240DGVRG4,74LVT162240DGVRE4,-296-8626-1,-74LVT162240DGVRG4R,TEXTISSN74LVT162240DGVR,-SN74LVT162240DGVRR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259250-SN74LVT162240DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVT162240DGVR CAD Model

Description

SN74LVT162240DGVR by Texas Instruments

The SN74LVT162240DGVR is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a global leader in semiconductor technology. This device belongs to the LVT family, which stands for Low-Voltage BiCMOS Technology, and is specifically engineered to deliver both high speed and low power consumption for a wide range of digital applications.

The SN74LVT162240DGVR operates as a 16-bit buffer and line driver with 3-state outputs. It features two separate 8-bit bus interface units, each with its own output-enable (OE) control, making it highly versatile for interfacing with different components within a system. The 3-state outputs allow for connection to a bus-oriented system, enabling multiple devices to share the same bus lines without interference.

One of the key attributes of this product is its support for mixed-mode signal operation, which allows it to interface with both 5V and 3.3V logic levels without the need for external components to shift levels. This capability significantly simplifies system design and enhances compatibility across different platforms.

Encased in a compact 48-pin TVSOP (Thin Shrink Small Outline Package), the SN74LVT162240DGVR is designed for space-constrained applications where board space is at a premium. The device's small form factor does not compromise its performance, as it provides robust signal integrity and reduced noise, critical for high-speed digital circuits.

With its wide operating temperature range and low-voltage operation, the SN74LVT162240DGVR is suitable for a multitude of applications, including telecommunications, computing, and industrial controls. It can be used in systems requiring high-speed data transfer, signal buffering, and bus isolation, among others.

Overall, the SN74LVT162240DGVR from Texas Instruments exemplifies the company's commitment to providing innovative, reliable, and high-quality components that meet the evolving needs of the electronics industry. It is a testament to TI's expertise in creating solutions that enable designers to develop advanced and efficient digital systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess