EN
  • EN
  • DE

BZXZ84C18LT1G

Part No BZXZ84C18LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 238980-BZXZ84C18LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZXZ84C18LT1G CAD Model

Description

ON Semiconductor BZXZ84C18LT1G Zener Diode

The BZXZ84C18LT1G is a high-quality Zener diode from ON Semiconductor, renowned for its stability and reliability in voltage regulation applications. This surface-mount device is designed to provide a precise voltage reference in a variety of electronic circuits. It is particularly well-suited for use in situations where consistent voltage is crucial, such as in power supplies, voltage monitors, and other sensitive electronics.

The BZXZ84C18LT1G features a nominal Zener voltage of 18V, which makes it ideal for applications that require a regulated voltage around this value. The Zener voltage tolerance is specified for each device, ensuring accurate and predictable performance. This Zener diode is capable of handling a power dissipation of 225mW, which is sufficient for a wide range of applications without the need for additional heat sinking.

Constructed with ON Semiconductor's rigorous quality standards, the BZXZ84C18LT1G is packaged in a small SOT-23 package, which is not only space-efficient but also allows for high-density mounting on printed circuit boards. This compact form factor is beneficial for modern electronic devices where space is at a premium.

The BZXZ84C18LT1G also features low leakage current and low inductance, making it an excellent choice for fast-switching applications. Additionally, it provides a sharp Zener knee characteristic, which is essential for precise voltage regulation. The device is also characterized for operation from -55°C to +150°C, which guarantees functionality across a wide range of operating temperatures, making it versatile for various environmental conditions.

ON Semiconductor's commitment to environmental stewardship is evident in the BZXZ84C18LT1G, as it is compliant with the RoHS directive, ensuring that it is free from hazardous substances commonly used in electronics. This compliance not only makes it an environmentally friendly choice but also ensures that it can be used in products sold in regions with strict environmental regulations.

In summary, the BZXZ84C18LT1G Zener diode from ON Semiconductor is a robust, high-performance device that offers precise voltage regulation, low power consumption, and high reliability, packaged in a convenient SOT-23 package suitable for a wide array of applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
4,170+ $0.0139 $57.9630
10,000+ $0.0116 $116.0000
16,670+ $0.0104 $173.3680
22,225+ $0.0104 $231.1400
27,780+ $0.0104 $288.9120
37,500+ $0.0092 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,530 pieces
MOQ: 4170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess