EN
  • EN
  • DE

MC74VHC1G08EDFT2G

Part No MC74VHC1G08EDFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE AND 1CH 2-INP SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AND Gate IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series 74VHC
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name MC74VHC1G08
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883773-MC74VHC1G08EDFT2G
Ultra Librarian 3D Model Ultra Librarian MC74VHC1G08EDFT2G CAD Model

Description

ON Semiconductor MC74VHC1G08EDFT2G Single 2-Input AND Gate

The MC74VHC1G08EDFT2G is a high-performance, single 2-input AND gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 2V to 5.5V. This versatile component is a crucial building block in digital electronics, enabling the implementation of logical operations in a wide array of applications such as computing, data processing, and signal control systems.

Key Features

  • High-Speed Operation: The device is optimized for high-speed performance, making it suitable for high-frequency signal processing and fast switching applications.
  • Low Power Consumption: Its low power dissipation ensures energy efficiency, which is particularly beneficial for battery-operated devices.
  • Wide Operating Voltage Range: With an operating voltage range of 2V to 5.5V, the MC74VHC1G08EDFT2G can be used in various logic-level environments, providing design flexibility.
  • High Noise Immunity: The device exhibits a high degree of noise immunity, which is a critical feature for stable operation in electrically noisy conditions.
  • Enhanced System Reliability: ON Semiconductor's commitment to quality ensures that this component meets rigorous industry standards for reliability and performance.

Package and Mounting

The MC74VHC1G08EDFT2G is offered in a compact SC-70-5 package, which is ideal for space-constrained applications. Its surface-mount design allows for efficient assembly in automated manufacturing processes.

Applications

This AND gate is suitable for a diverse range of applications, including:

  • Logic circuits and binary computing
  • Signal gating and processing
  • Power management systems
  • Portable and consumer electronics
  • Telecommunication infrastructure

In summary, the MC74VHC1G08EDFT2G from ON Semiconductor is a reliable and efficient solution for designers looking to implement logical AND functions in their circuits, with its high-speed operation, low power consumption, and wide voltage range making it a versatile choice for a multitude of electronic applications.

You May Also Be Interested in

SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC INVERTER 6CH 1-INP 14SO
Lowest to $0.3784
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1102 $61.0610
130+ $0.9110 $118.4300
200+ $0.8826 $176.5200
275+ $0.8540 $234.8500
350+ $0.8256 $288.9600
470+ $0.7401 $347.8470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess