EN
  • EN
  • DE

SN74LVCZ32245AGKER

Part No SN74LVCZ32245AGKER
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 96LFBGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-LFBGA (13.5x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 4
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 96-LFBGA
Supplier Device Package 96-LFBGA (13.5x5.5)
Base Product Number SN74LVCZ3
Other Names 296-15609-2R,-296-15609-1,296-15609-1R,2156-SN74LVCZ32245AGKER,-296-15609-1R,TEXTISSN74LVCZ32245AGKER,296-15609-2,-296-15609-1,296-15609-1,-SN74LVCZ32245AGKERR
Standard Package 1,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259259-SN74LVCZ32245AGKER
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ32245AGKER CAD Model

Description

Product Overview: SN74LVCZ32245AGKER from Texas Instruments

The SN74LVCZ32245AGKER is a high-performance, 32-bit bus transceiver from Texas Instruments (TI), designed with two 32-bit data flow direction control inputs that allow bidirectional data flow. This integrated circuit (IC) is part of TI's advanced LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Wide Voltage Range: The SN74LVCZ32245AGKER operates at a wide voltage range of 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels, providing design flexibility for mixed-voltage system environments.
  • High Drive: This transceiver is capable of driving ±24-mA output drive at 3.3 V, which is beneficial for driving heavier loads with minimal signal degradation.
  • Bus Hold Data Inputs: The device features bus hold on data inputs to eliminate the need for external pull-up/pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: It is designed with a flow-through pinout to facilitate easy PCB layout and to reduce signal skew by simplifying the trace routing for high-speed signals.
  • Low Power Consumption: The IC has a significantly reduced power consumption, which is ideal for power-sensitive applications.

Applications

The SN74LVCZ32245AGKER is versatile and can be used in a wide array of applications such as:

  • Telecommunications
  • Computing systems
  • Networking equipment
  • Data storage devices
  • Servers
  • Embedded systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LVCZ32245AGKER is no exception. It is designed and tested to meet the stringent requirements of the industrial and commercial market segments. The device is available in a 96-ball BGA (GKE) package, ensuring robust physical protection and efficient heat dissipation for reliable long-term operation.

For design engineers looking for a high-speed, low-voltage 32-bit bus transceiver with bidirectional data flow capability, the SN74LVCZ32245AGKER from Texas Instruments is an excellent choice that combines performance, power efficiency, and design flexibility in one package.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess