EN
  • EN
  • DE

SN74LVCZ245ADW

Part No SN74LVCZ245ADW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCZ
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN74LVCZ2
Other Names 2156-SN74LVCZ245ADW-TI,TEXTISSN74LVCZ245ADW
Standard Package 550
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259260-SN74LVCZ245ADW
Ultra Librarian 3D Model Ultra Librarian SN74LVCZ245ADW CAD Model

Description

The SN74LVCZ245ADW is a versatile octal bus transceiver from Texas Instruments, integrated with high-performance Low-Voltage CMOS (LVC) technology. This device is engineered to provide bidirectional voltage-level translation and buffering for a wide array of applications, ranging from telecommunications to computing systems where mixed-voltage operation is necessary.

Key Features:

  • Operational Voltage Range: The SN74LVCZ245ADW operates at a voltage range of 1.65V to 3.6V, making it suitable for interfacing with both 3.3V and 2.5V logic levels without the need for external level shifters.
  • High Drive: It can drive up to 24mA of output, providing robust signal strength for connected devices.
  • Bi-Directional Data Flow: With direction pins (1DIR, 2DIR) that control the direction of data flow, this transceiver can transmit data from A to B or B to A, depending on the logic level at the direction control inputs.
  • Bus-Hold Function: The device features bus-hold circuitry on its inputs, which maintains the last known state if the input becomes disconnected, thereby reducing the potential for erroneous data.
  • Wide Operating Temperature: It is designed to function across a broad temperature range, from -40°C to 85°C, ensuring reliability in various environmental conditions.

Applications:

  • Level Translation for Data Bus Interfacing
  • Signal Buffering and Isolation
  • Telecommunications Systems
  • Computing and Data Storage
  • Embedded Systems

Package and Quality:

The SN74LVCZ245ADW is offered in a 20-pin SOIC (DW) package, ensuring a compact footprint for space-constrained applications. Texas Instruments adheres to stringent quality standards, providing customers with reliable and high-performance components for their electronic designs.

Ordering Information:

For purchasing and detailed technical information regarding the SN74LVCZ245ADW, customers can visit the Texas Instruments website or contact authorized distributors. Texas Instruments provides comprehensive support including datasheets, design resources, and technical assistance to facilitate the integration of the SN74LVCZ245ADW into various applications.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess