EN
  • EN
  • DE

SN74LVCH8T245DWR

Part No SN74LVCH8T245DWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SOIC / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74LVCH8
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259293-SN74LVCH8T245DWR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH8T245DWR CAD Model

Description

SN74LVCH8T245DWR: A Versatile Logic-Level Translation Solution from Texas Instruments

The SN74LVCH8T245DWR is a state-of-the-art, 8-bit non-inverting bus transceiver from Texas Instruments designed to address the needs for efficient logic-level translation in mixed-voltage digital systems. This device is particularly suitable for applications that require the transfer of data between two different voltage domains, ensuring seamless communication within multi-voltage digital systems.

Encased in a compact SOIC (DWR) package, the SN74LVCH8T245DWR boasts a dual-supply voltage operation, allowing it to interface between different logic levels ranging from 1.65V to 5.5V on both the A and B ports. This versatility makes it an ideal choice for interfacing between low-voltage microprocessors or microcontrollers and higher voltage peripherals or legacy devices.

One of the key features of this transceiver is its direction control (DIR) input, which determines the direction of data flow, enabling either port to act as an input or output. Additionally, the output enable (OE) input can disable the outputs to allow for passive bus management, ensuring minimal power consumption and preventing bus contention issues.

The SN74LVCH8T245DWR is designed with advanced circuitry to provide high-speed operation without compromising signal integrity. This transceiver can support data rates up to 240 Mbps, making it suitable for high-performance data communication applications. Moreover, the device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.

In terms of protection, the SN74LVCH8T245DWR incorporates robust I/O protection features. It has bus-hold circuitry on the data I/Os to prevent floating inputs and ensure stable operation. Additionally, it is equipped with over-voltage tolerant inputs, which allow the device to withstand input over-voltage conditions, thus providing enhanced durability and reliability.

Overall, the SN74LVCH8T245DWR from Texas Instruments is a high-quality, reliable solution for designers looking to bridge the gap between different voltage domains in their digital systems. Its combination of high-speed performance, dual-voltage operation, and protection features make it a smart choice for a wide array of logic-level translation applications.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess