EN
  • EN
  • DE

SN74LV139ADBR

Part No SN74LV139ADBR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DUAL 2-LINE TO 4-LINE DECODERS/DEMULTIPLEXERS | IC DUAL 2-4 DECOD/DEMUX 16-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 12mA, 12mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Family Part Number 74LV139
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255153-SN74LV139ADBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LV139ADBR CAD Model

Description

Product Overview: SN74LV139ADBR from Texas Instruments

The SN74LV139ADBR is a high-performance, dual 2-line to 4-line decoder/demultiplexer designed by Texas Instruments. This integrated circuit (IC) is part of the LV family, which indicates its low-voltage operation. It is specifically tailored for applications that require efficient and reliable decoding or demultiplexing functions, such as in address decoding for memory modules, control signal generation, and data routing applications.

Key Features

  • Voltage Range: The device operates on a 2-V to 5.5-V VCC supply voltage, making it suitable for interfacing with both 3.3V and 5V logic levels.
  • Speed: The SN74LV139ADBR boasts a typical propagation delay time of 4.5 ns at 5V, providing swift performance for high-speed applications.
  • Power Consumption: With a low power consumption and a typical ICC of only 20 µA, it is an excellent choice for power-sensitive designs.
  • Logic Configuration: The device contains two independent 2-line to 4-line decoders, each with an enable input (nG) and two input lines (nA and nB) that are decoded into one of four outputs (nY0 to nY3).
  • Output Capability: It can drive up to 8 LSTTL loads, providing ample current for downstream digital logic circuits.
  • Packaging: The SN74LV139ADBR comes in a SSOP (Shrink Small-Outline Package) type DB with a body size of 5.30 mm x 5.30 mm.

Applications

This versatile decoder/demultiplexer is ideal for a wide range of applications, including:

  • Memory decoding in computer systems
  • Data multiplexing
  • Control signal generation
  • Input/output expansion
  • Signal routing in complex digital systems

Quality and Reliability

As with all Texas Instruments products, the SN74LV139ADBR is manufactured to the highest quality standards and is designed for robust and reliable operation across a broad range of industrial and commercial applications. It is also supported by Texas Instruments' comprehensive technical documentation and design resources.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4590 $50.4900
270+ $0.3767 $101.7090
415+ $0.3649 $151.4335
570+ $0.3531 $201.2670
735+ $0.3414 $250.9290
985+ $0.3060 $301.4100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess