EN
  • EN
  • DE

SN74LVCH8T245DBQR

Part No SN74LVCH8T245DBQR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TRANSLATION TXRX 5.5V 24SSOP / Translation Transceiver 2 Element 8 Bit per Element 3-State Output 24-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Translation Transceiver
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-SSOP
Base Product Number SN74LVCH8
Other Names 2156-SN74LVCH8T245DBQR-TITR,2156-SN74LVCH8T245DBQR,TEXTISSN74LVCH8T245DBQR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259286-SN74LVCH8T245DBQR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH8T245DBQR CAD Model

Description

SN74LVCH8T245DBQR - Texas Instruments

The SN74LVCH8T245DBQR from Texas Instruments is a versatile 8-bit dual-supply bus transceiver that is designed to ensure smooth data flow between two distinct voltage domains. This component is part of the LVCH series and is crafted to provide robust support for high-speed signal transfer while minimizing power consumption.

Key Features:

  • Bi-Directional Interface: With its 8-bit bi-directional data interface, it can transfer data from the A bus to the B bus and vice versa, ensuring flexibility in connecting subsystems with different voltage levels.
  • Dual-Supply Voltage Ranges: It operates with two distinct supply voltages, VCCA and VCCB, ranging from 1.65V to 3.6V, which allows for translation between lower and higher logic level signals.
  • High-Speed Data Transfer: The device supports high-speed data transfer with signaling rates up to 380 Mbps, making it suitable for high-performance applications.
  • Low Power Consumption: Designed for low power consumption, it features a typical quiescent current of only 10 µA, contributing to energy-efficient designs.
  • ESD Protection: It includes robust electrostatic discharge (ESD) protection, which exceeds JESD 22, ensuring reliability and longevity of the device in challenging environments.
  • Multiple Package Options: The device is available in a DBQ package, a 24-pin SSOP (Shrink Small Outline Package), offering a compact footprint for space-constrained applications.

Applications:

The SN74LVCH8T245DBQR is a highly adaptable component suitable for a wide range of applications, including:

  • Level translation for mixed-voltage systems
  • Bus isolation and buffering in multi-voltage systems
  • Server and telecom infrastructure
  • Computing and storage platforms
  • Embedded systems and IoT devices

With its robust design and flexible features, the SN74LVCH8T245DBQR is an excellent choice for designers looking to interface between different logic levels while maintaining signal integrity and reducing power consumption.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess