EN
  • EN
  • DE

PBRF6101E4GQZ

Part No PBRF6101E4GQZ
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228512-PBRF6101E4GQZ
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PBRF6101E4GQZ CAD Model

Description

The PBRF6101E4GQZ is a cutting-edge integrated circuit from Texas Instruments (TI), designed to cater to the needs of modern wireless communication systems. This high-performance component is built to provide reliable and efficient functionality in various applications, including but not limited to, RF amplification, signal processing, and wireless connectivity solutions.

Key Features:

  • High Frequency Operation: The PBRF6101E4GQZ operates at GHz frequencies, making it suitable for high-speed data transmission and advanced wireless communication technologies such as 5G, LTE, and Wi-Fi.
  • Low Noise Figure: With its low noise figure, the device ensures clear signal amplification with minimal distortion, which is crucial for maintaining signal integrity in communication systems.
  • High Linearity: The product offers high linearity, which is essential for handling complex modulation schemes and maintaining the fidelity of the transmitted signal.
  • Power Efficiency: Texas Instruments has designed the PBRF6101E4GQZ with power efficiency in mind, reducing the overall power consumption of the systems it is integrated into, which is beneficial for battery-operated devices.
  • Compact Form Factor: The component comes in a compact package, allowing for integration into space-constrained applications while still delivering robust performance.

Applications:

The versatility of the PBRF6101E4GQZ makes it an ideal choice for a wide range of applications. It is particularly well-suited for:

  • Wireless Infrastructure
  • RF Front-End Modules
  • Telecommunication Equipment
  • Wireless Routers and Access Points
  • Industrial Wireless Solutions

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the PBRF6101E4GQZ is no exception. It is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets TI's high standards for performance and durability.

For engineers and designers looking for a reliable and high-performing RF solution, the PBRF6101E4GQZ from Texas Instruments offers the features and capabilities necessary to drive the next generation of wireless communication devices.

You May Also Be Interested in

Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Intel
Contact for details
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess