The SN74LVCH244ARGYR is a high-quality, advanced octal buffer and line driver from Texas Instruments, an industry leader in semiconductor solutions. This product is designed with the latest technology to ensure optimum performance and reliability.
This device operates at a voltage range of 2V to 3.6V, making it ideal for low-voltage applications. It features eight non-inverting buffers and line drivers with 3-state outputs. The 3-state outputs are designed to handle the bus line in a wired-AND configuration, thus making the device suitable for interfacing with bus-organized systems.
The SN74LVCH244ARGYR is equipped with an automatic power-down feature when it is left unused, which significantly reduces power consumption. This makes it an eco-friendly, energy-efficient solution for your hardware needs.
Key Features
- Operates from 2V to 3.6V
- Inputs Accept Voltages to 5.5V
- Max tpd of 4.7 ns at 3.3V
- Typical VOLP (Output Ground Bounce) < 0.8V at VCC = 3.3V, TA = 25°C
- Typical VOHV (Output VOH Undershoot) > 2V at VCC = 3.3V, TA = 25°C
With its advanced features and high reliability, the SN74LVCH244ARGYR is an excellent choice for a wide range of applications, including servers, personal computers, networking equipment, and other digital systems.
This product is available in a 20-pin QFN (R-PDSO-G20) package. Its small size and surface-mount packaging make it easy to integrate into various electronic systems. It is RoHS compliant and is designed to meet the requirements of the most demanding environments.
Quality and Reliability
Texas Instruments is known for their commitment to quality and reliability. The SN74LVCH244ARGYR is no exception, offering durability and performance that you can trust. With Texas Instruments, you are investing in a product that is designed to deliver superior performance and longevity.