EN
  • EN
  • DE

SN74LVCH16543AZQLR

Part No SN74LVCH16543AZQLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 56BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 56-BGA Microstar Junior (7x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-BGA Microstar Junior (7x4.5)
Base Product Number SN74LVCH1
Other Names 2156-SN74LVCH16543AZQLR,2156-SN74LVCH16543AZQLR-TITR,TEXTISSN74LVCH16543AZQLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259295-SN74LVCH16543AZQLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16543AZQLR CAD Model

Description

SN74LVCH16543AZQLR - Texas Instruments

The SN74LVCH16543AZQLR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the LVCH series and is a 16-bit transparent D-type latch with 3-state outputs. It is particularly designed for the 2.7 V to 3.6 V VCC operation, making it ideal for interfacing with high-speed microprocessors or microcontrollers in a variety of digital applications.

Key Features

  • Logic Family: The device belongs to the LVCH family, which is known for low-voltage operation and high-speed performance.
  • Bus Hold: Integrated bus hold on data inputs eliminates the need for external pull-up/pull-down resistors, simplifying design and saving board space.
  • Wide Operating Voltage Range: Designed to operate from 2.7 V to 3.6 V, making it suitable for low-voltage applications.
  • High Drive: The device can drive up +/-24 mA at the output, allowing it to drive a multitude of loads in various applications.
  • 3-State Outputs: The outputs are 3-state, which allows for connection to a bus or other data lines where multiple drivers can coexist.

Packaging and Quality

The SN74LVCH16543AZQLR is supplied in a 96-Ball MicroStar Junior™ BGA (ZQL) package, which is designed for space-saving on PCBs and is well-suited for automated assembly processes. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance.

Applications

Due to its versatile features, the SN74LVCH16543AZQLR is suitable for a broad range of applications. It can be used in data communication, computing, networking, and telecommunication systems where high-speed, low-voltage operation is essential. It is also ideal for use in systems that require a temporary storage of data, such as registers or buffers, allowing for controlled data management within digital circuits.

Ordering Information

The product is available under the part number SN74LVCH16543AZQLR and can be ordered from Texas Instruments and authorized distributors. For detailed specifications, technical documents, and resources, such as datasheets and application notes, interested customers should visit the official Texas Instruments website or contact their sales representatives.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess