EN
  • EN
  • DE

CY5127-1X07I

Part No CY5127-1X07I
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1054139-CY5127-1X07I
Categories OEM Parts(C-E)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY5127-1X07I CAD Model

Description

The CY5127-1X07I is a programmable clock generator manufactured by Cypress Semiconductor Corp. This device is designed to provide flexible and precise clock signals for a wide range of applications. It offers features such as frequency synthesis, clock multiplication, and clock division, allowing designers to generate custom clock frequencies tailored to their specific needs.

Applications:

  • Consumer electronics (e.g., set-top boxes, media players)
  • Industrial automation systems
  • Networking equipment (e.g., routers, switches)
  • Embedded systems
  • Data communication systems

Features:

  • Programmable clock frequencies
  • Frequency synthesis, multiplication, and division
  • Low jitter performance
  • Multiple output clocks
  • I2C interface for configuration
  • Crystal oscillator support
  • Spread spectrum clocking (SSC) for EMI reduction
  • Output enable/disable control
  • Small package size

Benefits:

  • Flexibility in clock frequency selection
  • Reduced bill of materials (BOM) cost
  • Improved system performance due to precise clock signals
  • Reduced electromagnetic interference (EMI)
  • Simplified system design
  • Faster time-to-market
  • Enhanced system reliability
  • Lower power consumption

Additional Details:

The CY5127-1X07I clock generator is highly configurable, allowing designers to fine-tune clock frequencies and parameters to optimize system performance. The integrated I2C interface allows for easy configuration and control of the device. The low jitter performance ensures stable and accurate clock signals, which is crucial for high-speed data communication and signal processing applications. The spread spectrum clocking (SSC) feature helps to reduce electromagnetic interference (EMI), making it easier to meet regulatory compliance requirements. Its versatility makes it suitable for a variety of applications. Cypress provides comprehensive documentation and support tools to facilitate design and implementation with the CY5127-1X07I. The small package size makes it ideal for space-constrained applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
Molex, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $133.6012 $133.6012
2+ $129.2919 $258.5838
3+ $124.9814 $374.9442
4+ $112.0523 $448.2092
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess