EN
  • EN
  • DE

SN74LVCH16540ADLR

Part No SN74LVCH16540ADLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 3.6V 48SSOP / Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number SN74LVCH1
Other Names 2156-SN74LVCH16540ADLR-TITR,2156-SN74LVCH16540ADLR,TEXTISSN74LVCH16540ADLR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259296-SN74LVCH16540ADLR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16540ADLR CAD Model

Description

The SN74LVCH16540ADLR from Texas Instruments is a high-performance, 16-bit buffer and line driver designed to facilitate the transfer of signals between mismatched voltage buses with optimal power consumption and speed. This integrated circuit is part of Texas Instruments' advanced low-voltage CMOS (ALVC) family, which is known for its low-voltage operation and high-speed interface technology.

Key Features:

  • Bus-Hold Data Inputs: The device comes with bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, thus simplifying the design and reducing the overall component count.
  • Wide Operating Voltage Range: The SN74LVCH16540ADLR operates at a wide voltage range of 2.7V to 3.6V, making it versatile for interfacing with both 3.3V and 2.5V logic levels.
  • High Drive Capability: With the ability to drive up to 24mA at the outputs, this IC can drive heavier loads and is suitable for a variety of demanding applications.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is beneficial when used in bus-oriented systems.
  • Low Power Consumption: The device boasts a reduced power consumption, which is critical for power-sensitive applications.
  • Flow-Through Architecture: Its design optimizes the PCB layout and reduces signal skew by facilitating a direct path from input to output.

Applications:

The SN74LVCH16540ADLR is ideal for various applications where signal integrity and low power are crucial. It is commonly used in:

  • Memory interface buses
  • Data communication systems
  • Signal buffering for bidirectional bus systems
  • High-speed data transmission lines

Package and Quality:

The device is offered in a 48-pin SSOP (Shrink Small Outline Package) that is designed for space-saving on printed circuit boards. Texas Instruments ensures high-quality and reliability by subjecting their products to rigorous testing and quality control measures.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Lowest to $1.4079
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess