EN
  • EN
  • DE

AP9974GP-HF

Part No AP9974GP-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Fast Switching Characteristic
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1146218-AP9974GP-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AP9974GP-HF CAD Model

Description

The AP9974GP-HF is a P-channel enhancement mode power MOSFET from Advanced Power Electronics Corp. It is designed for high-efficiency power switching applications. This MOSFET uses advanced trench technology to minimize on-state resistance and gate charge, resulting in improved efficiency and faster switching speeds. The “-HF” suffix signifies that it is Halogen-Free.

Applications

  • Load Switching: Used for efficient power control in various electronic systems by switching power to different loads.
  • DC-DC Converters: Ideal for use in DC-DC converters for voltage regulation and power management.
  • Power Management in Portable Devices: Suitable for power management applications in devices like laptops, tablets, and smartphones.
  • Battery Management Systems: Can be used in battery management systems for efficient charging and discharging control.
  • LED Lighting: Used in LED drivers for controlling power to LEDs.

Features

  • Low On-Resistance (RDS(on)): Reduces conduction losses for increased efficiency.
  • Low Gate Charge (Qg): Minimizes switching losses for faster switching speeds.
  • Fast Switching Speed: Enables high-frequency operation for compact designs.
  • Trench Technology: Provides efficient current handling and switching performance.
  • Halogen-Free: Compliant with environmental standards, making it suitable for eco-friendly applications.

Benefits

  • Increased Efficiency: Low RDS(on) and Qg contribute to reduced power dissipation and improved overall efficiency.
  • Reduced System Size: The compact package allows for higher power density and smaller system size.
  • Improved Thermal Performance: Efficient heat dissipation ensures stable operation at higher power levels.
  • Simplified Design: Easy to implement in various power switching circuits.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements.

Additional Details

The AP9974GP-HF typically comes in a surface mount package, such as TO-252 or similar. Key specifications to consider include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and operating temperature range. Referencing the datasheet is essential for detailed electrical characteristics and application guidelines. This MOSFET is designed to meet RoHS compliance standards, ensuring it is free from hazardous substances. Its robust design makes it suitable for a broad range of industrial and commercial applications where efficient power management is crucial.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess