EN
  • EN
  • DE

SN74LVCH16373AZRDR

Part No SN74LVCH16373AZRDR
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC D-TYPE LATCH DL 3-ST 56BGA / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 54-FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LVCH
Product Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 1.65V ~ 3.6V
Independent Circuits 2
Delay Time - Propagation 2.1ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 54-FBGA
Supplier Device Package 54-FBGA
Base Product Number SN74LVCH1
Other Names 2156-SN74LVCH16373AZRDR,TEXTISSN74LVCH16373AZRDR,2156-SN74LVCH16373AZRDR-TITR
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257233-SN74LVCH16373AZRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVCH16373AZRDR CAD Model

Description

SN74LVCH16373AZRDR - Texas Instruments

The SN74LVCH16373AZRDR is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor innovation. This particular device is part of the LVCH series, which is known for its low-voltage operation and high-speed interface technology. The SN74LVCH16373AZRDR is a 16-bit transparent D-type latch with 3-state outputs, making it an ideal choice for temporary data storage and transferring data from one part of the system to another.

Key Features:

  • Type: 16-Bit Transparent D-Type Latch
  • Logic Family: LVCH
  • Output Type: 3-State
  • Voltage - Supply: 2.3V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 48-Ball MicroStar Junior™ BGA
  • Data Rate: High-Speed

Benefits and Applications:

The SN74LVCH16373AZRDR is designed for use in a wide array of applications that require stable and reliable data latching capabilities. It is particularly useful in systems where data bus control is needed, such as in computing, networking, and telecommunications equipment. The device's 3-state outputs allow for connection to a data bus without affecting the bus line when it is in the high-impedance state.

With its low-voltage operation, the SN74LVCH16373AZRDR is suitable for modern low-power devices and is fully compatible with 3.3V systems. Its robust design ensures that it can operate effectively across a wide range of temperatures, making it a versatile choice for industrial and commercial applications.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74LVCH16373AZRDR is no exception. This product is manufactured using the latest techniques and is subjected to rigorous testing to ensure it meets the highest standards. Customers can trust that this device will perform reliably in their electronic systems, providing consistent performance and long service life.

You May Also Be Interested in

Texas Instruments
IC 12-24 BIT MUX D LATCH 56-SSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-SSOP
Lowest to $8.5894
Renesas Electronics America
IC TRANSP LATCH OCTAL 20-SSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYP LATCH OCT TRANSP 20VQFN / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)
Lowest to $0.2272
Renesas Electronics America
IC TRANSP LATCH 16BIT D 48-TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $1.6320
Texas Instruments
IC QUAD NAND R/S LATCH 16SOIC
Lowest to $0.4136
Texas Instruments
IC OCTAL LATCH TRI-ST 20-SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE LATCH SGL 3-ST 20TSSOP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Lowest to $0.8468
Nexperia USA Inc.
IC ADDRESSABLE LATCH 8BIT 16SOIC
Lowest to $0.4716
Renesas Electronics America
IC TRANSP LATCH 16BIT 48-SSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess